Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Specs
Alternatives
Options
Technical details
Native capacity
Actual medium capacity, expressed in gigabytes, without applying compression.
4.7 GB
Reflection rate
45-85 %
Recording time
120 min
Disk thickness
1.2 mm
Optical disk diameter
Diameter of the disk, expressed in millimeters"
120 mm
Technical details
DVD write speed
1-16 x
Energy management
Track pitch
0.74 µm
Wobble frequency
186
Packaging data
Larger master carton quantity
Quantity of a single product contained within a larger Master Carton.
5
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC