The BNE25AV is a single-layer Blu-ray Disc rewritable which holds up to 25 gigabytes of data, five times the amount of content than is possible with current DVDs. Blu-ray Disc is the next-generation optical disc format for recording high-definition video and high-capacity software applications.
Specs
Alternatives
Options
Weight & dimensions
Optical disk diameter
Diameter of the disk, expressed in millimeters"
120 mm
Disk thickness
1.2 mm
Environmental conditions
Storage humidity
5-90 %
Environmental conditions
Storage temperature range (T-T)
-10-55 °C
Technical details
Non-operating relative humidity (non-condensing)
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
3-90 %
Archival storage life
Length of time data can be stored safely on the media