CDP-XE370 S - High quality CD Player with Hybrid Pulse D/A Converter and the convenience of remote control
Remote control Optical digital output 24-step Programme Play Peak Search 2-mode Repeat (track/disc) CD / CD-R / CD-RW Playback
Specs
Alternatives
Options
Audio
Signal-to-Noise Ratio (SNR)
Is the ratio of signal intensity to noise intensity
102 dB
Audio D/A Converter (DAC)
H-Pulse
Frequency range
2 - 20000
THD, total harmonic distortion
Total harmonic distortion is a measure of non-linear harmonic
distortion and is given in %. Non-linear harmonic distortions are
signals which were not present in the original before the signal was
converted by the headphones. These unwanted signals are caused by the
diaphragm, whose movements do not precisely move in time with the
electric signals that cause it to move. Unfortunately, this is a
feature of all electroacoustic transducers. Although it cannot be
completely eliminated, suitable steps can be taken to minimise it.
However, the user is not interested in why this distortion takes place
but in how great the level of distortion must be for it to become
perceptible. According to the findings of several research projects, a
total harmonic distortion of 1% in the frequency range of 100 to 2000
Hz is imperceptible. Below 100 Hz, the perceptibility threshold lies
at 10%.
0.0045 %
Media types
CD-R playback
Technical details
Device type
HiFi
Connectivity
I/O ports
An interface on a device to which you can connect another device.
Digital Output (only CD) for MD / DAT Line Out via RM
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
11 W
Power requirements
230 V, 50/60 Hz
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
430 x 290 x 95 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.