IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > CD players & recorders > Sony CFD-S01

CD Radio Cassette player CFD-S01

Brand: Sony
Product code: CFD-S01
EAN/UPC code: 4905524304022
Category: CD players & recorders 
Release date: 20 May 2006
Info modified on: 19 Aug 2008 17:22:07
CFD-S01 - Compact, stylish digital CD Radio Cassette player
CFD-S01 Sony
19k

-Digital FM / AM Tuner with 20/10 presets.
-Mega Bass for superb bass sound.
-CD-R / RW Playback Compatible.

Specs
Alternatives
Options
Audio
RMS rated power 2 x 1.7 W
Loudspeakers
Loudspeaker diameter 80 mm
Radio
FM band 87.5 - 108 MHz
AM band 531 - 1611 KHz
Media types
CD-R playback
CD-RW playback
Technical details
MP3 playback
Device type Personal
Management features
Sleep timer
Energy management
Number of batteries supported 6
Power requirements 230 V
Weight & dimensions
Dimensions W x D x H 360 x 235 x 141 mm
Weight 2800 g
8 offers, from 47.23  

Product comments
ajk123
2008-07-24 00:15:07
I am looking for a system that will allow me to burn my valuable cassettes to a CD. Do you have any suggestions? Does Sony make such device? If not, do you know who may have this available? Thanks -- Al Kinrade

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box