IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > home stereo sets > Sony CMT-CPZ2

CD music system CPZ2

Brand: Sony
Product code: CMT-CPZ2
EAN/UPC code: 4905524370980
Category: home stereo sets 
Release date: 23 Mar 2007
Info modified on: 19 Sep 2008 17:22:11
Elegant Micro System for Quality Sound Enthusiasts
CMT-CPZ2 Sony
45k

-RMS 2X75W.
-S-Master Digital Amplifier.
-RDS.
-FM/AM tuner with 30 presets.
-CD Player with MP3 and Atrac3 Playback.
-CD/CD-R/CD-RW Playback.
-Full logic cassette deck.
-Dynamic Sound Generator ( DSGX ).
-2 Way speaker with Glass Fiber Woofer ans Soft Dome Tweeter.
-Detachable Grill Net.

Specs
Alternatives
Options
Audio
RMS rated power 2 x 75 W
Equalizer
Double deck
Number of decks 1
Radio
RDS tuner included
FM band 20 MHz
RDS features EON
Media types
CD player
MP3 playback
CD-R playback
CD-RW playback
DVD Audio playback
Loudspeakers
Number of loudspeakers 2 pcs
Connectivity
Headphone connectivity 3.5 mm
Colour
Colour of product Silver
Weight & dimensions
Weight 3700 g
Weight & dimensions
Dimensions W x D x H 175 x 295 x 240 mm
Centre speaker weight 3800 g
Speaker depth 280 mm
Speaker height 240 mm
Speaker width 178 mm
Energy management
Power requirements 230V AC, 50/60HZ
Power consumption 45 W
Power consumption (standby) 0.5 W
Management features
Bass adjustment
Technical details
Timer
CD Text
Type Mini set
Microphone, line-in jack
47 offers, from 144.54