IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > home stereo sets > Sony CMT-GS10

GS10 Micro system

Brand: Sony
Product code: CMT-GS10
EAN/UPC code: 4905524375312
Category: home stereo sets 
Release date: 23 Mar 2007
Info modified on: 19 Sep 2008 17:22:11
Für Musikliebhaber: die leistungsstarke Micro-Systemanlage mit Anschluss für MP3-Player
CMT-GS10 Sony
57k

-Ausgangsleistung 2 x 50 W (RMS).
-Digitaltuner für UKW/MW mit 30 Senderspeichern.
-CD-Player mit MP3-Wiedergabe.
-Wiedergabe von CD/CD-R/CD-RW.
-Breitbandlautsprecher.

Specs
Alternatives
Options
Audio
RMS rated power 2 x 50 W
Media types
CD player
CD-R playback
CD-RW playback
Connectivity
Speaker/ headphone/ line-out jack 1
Weight & dimensions
Depth 211 mm
Height 246 mm
Weight & dimensions
Width 160 mm
Energy management
Power requirements 230 V AC, 50/60 Hz
Power consumption 110 W
Power consumption (standby) 0.5 W
Technical details
Preset station quantity 30
Type Micro set
16 offers, from 98.82