IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > home stereo sets > Sony CMTU1BT

HiFi Micro System

Brand: Sony
Product code: CMTU1BT
EAN/UPC code: 4905524337945
Category: home stereo sets 
Release date: 15 Aug 2006
Info modified on: 19 Sep 2008 17:22:11
Sony's CMTU1BT HiFi Micro System featuring Bluetooth® Wireless Music Streaming
CMTU1BT Sony
27k

Unleash your music with the CMT-U1BT HiFi Micro System. Switch from your MP3 Player or Cellular Phone thanks to USB Plug and Play and Bluetooth® connectivity. The stylish, high-quality HiFi Micro System allows for wireless communication with Bluetooth-enabled devices such as your Walkman® Cellular Phone or VAIO® Notebook PC. Enjoy instant music streaming and playback with remarkable ease.
... More>>>

Specs
Alternatives
Options
Audio
RMS rated power 50 W
Media types
CD player
MP3 playback
CD-R playback
CD-RW playback
Loudspeakers
Low-frequency driver 100 mm
High-frequency driver 20 mm
Display
Display Full Dot FL
Connectivity
I/O ports -Analog Audio Input: 1, Front 3.5mm;
-Headphone Jack: 1 x 3.5mm;
-USB Connection: 1, Front;
-Bluetooth Connectivity;
Weight & dimensions
Dimensions W x D x H 160 x 218 x 241 mm
Weight 3200 g
Energy management
Power requirements 120V AC, 60Hz
Technical details
Type Micro set
Timer Sleep
Preset station quantity 30
3 offers, from 263.98