IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > home cinema systems > Sony DAV-DZ630

5.1ch DVD home cinema system

Brand: Sony
Product code: DAV-DZ630
EAN/UPC code: 4905524394719
Category: home cinema systems 
5.1ch DVD home cinema system with high sound quality and four height-adjustable speakers
DAV-DZ630 Sony

-850W total output power.
-BRAVIA THEATRE Sync - synchronized control with BRAVIA through HDMI.
-S-Master Digital Amplifier.
-Digital Cinema Auto Cariblation (DCAC) - automatic sound optimisation.
-Digital Media Port - connectivity with your digital music devices.
-AV Sync for perfect sound and image synchronisation with flat panel TV.
-FM/AM radio tuner.
-Multi-format media playback capability.

Specs
Alternatives
Options
Audio
Built-in audio decoders Dolby Digital, Dolby Prologic II, DTS, Dolby Prologic
Audio channels 5.1
Audio D/A Converter (DAC) 48kHz/24bit
RMS rated power 850 W
Audio compression formats MP3
Loudspeakers
Centre speaker power 142 W
Satellites RMS power 4 x 142 W
Subwoofer
Subwoofer RMS power 140 W
Video
Supported image formats JPEG
Video D/A Converter (DAC) 108MHz/12bit
Radio
RDS tuner included
Preset station quantity 30
FM band 87.5-108 MHz
AM band 531-1602 KHz
Optical drive
DVD player/recorder included Player
Disk types supported CD-R / CD-RW / CD / Video CD / DVD / DVD-R/+R/+R DL/+RW/-RW/-RW(VR)/ DVD-RW(CPRM)
Connectivity
HDMI ports quantity 1
SCART ports quantity 2
FM antenna
Audio (L,R) in 1
Component video (YPbPr/YCbCr) out 1
Speaker/ headphone/ line-out jack
Energy management
Power consumption (standby) 0.3 W
Power consumption 150 W
Technical details
Timer
30 offers, from 294.08