IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > hand-held camcorders > Sony DCR-DVD105E

DVD Camcorder DCR-DVD105E

Brand: Sony
Product code: DCR-DVD105E
EAN/UPC code:
Category: hand-held camcorders 
Release date: 05 Jan 2006
Info modified on: 23 Sep 2008 07:22:19
DVD Camcorder DCR-DVD105E
DCR-DVD105E Sony
78k

11k
12k
9k

Sony DVD Handycam® make movies easier. DVD brings new possibilities to home movies for all the family. The DVD Handycam® features many functions that utilize the characteristics of the discs and is compact and easy-to-carry. When shooting, there is no need to cue up and the Visual index provides a quick search of your favorite scene. In addition, the DVD Handycam® is compatible with a variety of ... More>>>

Specs
Alternatives
Options
Lens system
Digital zoom 800 x
Optical zoom 20 x
Megapixel 0.8 MP
Focal length 2.3 - 46 mm
Lens system Carl Zeiss® Vario-Tessar®
Filter size 25 mm
Playback zoom
Image sensor
Optical sensor size 1/6 "
Sensor type CCD
Display
Display resolution 123200 pixels
Display LCD
Display diagonal 2.5 "
Viewfinder
Camera viewfinder Color 123K
Focusing
Auto focus Yes
Photo effects
Digital effects Luminance Key / Old Movie
Video
Video compression formats DVD-R / -RW / +RW Video / VR HQ / SP / LP
Audio
Built-in microphone
Audio system Dolby Digital AC-3 2ch
Built-in speakers
Technical details
Camcorder tape type DVD
Camera shutter speed 1/3 - 1/3500 s
Min illumination 5 lux
Technical details
Fader Black, White, Overlap, Wipe
Shooting modes Super NightShot Plus
Power consumption LCD: 2.7, VF: 2.4 W
Connectivity
DV in
DV out
S-Video in
S-Video out
I/O ports Audio Out,
Video Out.
Weight & dimensions
Weight 380 g
Dimensions W x D x H 54 x 129 x 88 mm
Width 54 mm
Depth 129 mm
Height 88 mm
Energy management
Battery type NP-FP50
Battery technology Lithium-Ion
Operating system/software
Bundled software Nero Express 6
€425.40