IceCat.biz cool in catalogues.
Search
Nederland Deutschland España United States England Italia België, Belgique Sverige Österreich Schweiz, Suisse, Svizzera France Danmark Україна 中國  India Россия Polska Portugal Romania Česká republika   More >> Country Language: English
CurrencyUSD  [ € 1 = 1.37 USD ]

Start > hand-held camcorders > Sony DCR-DVD403

DVD-camera DCR-DVD403

Brand: Sony
Product code: DCR-DVD403
EAN/UPC code: 4905524330861
Product family: %%family_name%%
Category: hand-held camcorders 
Hand held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Release date: 08 Jun 2005
Info modified on: 10 Mar 2010 09:30:03

Campaign period : 01 Jan 1970 - 01 Jan 1970

DVD-camera DCR-DVD403
Share |
DCR-DVD403 Sony
62k

Embed the product datasheet into your content.
URL:
HTML:

Picture quality is assured on the DCR-DVD403E by the very reliable Carl Zeiss® Vario-Sonnar T lens. Its unique Sony Primary Colour Filter on the CCD is comprised of RGB filters for more accurate colour reproduction, while a greater number of pixels in the filters leads to higher light sensitivity. Improvements brought by the Primary Colour filter include enhanced video colour reproduction and more ... More>>>

Specs
Alternatives
Options
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
120 x
Optical zoom
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
10 x
Megapixel
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
3.31 MP
Focal length 5.1-51 mm
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Carl Zeiss Vario-Sonnar T
Playback zoom
Image sensor
Optical sensor size 1/1.18 cm (1/3 ")
Sensor type
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information. CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
HAD CCD
Display
Display resolution
Resolution of the display for the system
123200.0 pixels
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Display diagonal
Size of the display for this product; expressed in inches diagonal
6.86 cm (2.7 ")
Viewfinder
Camera viewfinder
Window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image. Optical Viewfinder (Real Image): The photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder. Digital Viewfinder: An LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
Colour
Focusing
Focus auto / manual
Video
Video compression formats DVD-R/-RW/+RW Video/VR HQ/SP/LP
Audio
Built-in microphone
Audio system Dolby Digital 5.1ch
Technical details
Camcorder tape type DVD
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/3-1/3500 s
Minimum illumination 5 lux
Wireless connections
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Media types supported DVD-R/-RW/+RW Video/VR HQ/SP/LP
Technical details
Shooting modes Luminance Key/Old Movie, Mosaic/Monotone/Sepia/Pastel
Connectivity
DV in
Allows to send digital video from the computer to the camcorder and record back onto tape.
DV out
Allows to send data from the camcorder into a computer.
S-Video in
S-Video out
I/O ports
An interface on a device to which you can connect another device.
Audio In/Out, S-Video In/Out, USB Terminal, Video In/Out
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
520 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
62x133x93 mm
Width 62 mm
Depth 133 mm
Height
Height of the product
93 mm
Energy management
Battery type
Description of battery supplied with the product
NP-FP70
Power requirements AC-L25A/B
Operating system/software
Bundled software Picture Package