IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Belarus  More >> Country Language: English

Start > hand-held camcorders > Sony DCR-DVD404E

DVD Handycam® DCR-DVD404E

Brand: Sony
Product code: DCR-DVD404E
EAN/UPC code: 4905524330861
Category: hand-held camcorders 
Release date: 05 Jan 2006
Info modified on: 13 Aug 2008 13:21:25
DCR-DVD404E - This 3 Megapixels DVD Handycam® with Carl Zeiss® lens, True 16:9 wide screen, 2.7" wide LCD screen and 5.1 channels Dolby Digital® recording with built in microphone
DCR-DVD404E Sony
70k

-3.3 Megapixels Advanced HAD CCD.
-Primary color filter system.
-Carl Zeiss® Vario-Sonnar T.
-Dolby Digital 5.1 Creator for Surround sound recording with built in microphone.
-True 16:9 widescreen recording mode.
-2016 x 1512 pixels still image.
-2.7" Wide Hybrid LCD screen.
-Touch panel for an easy access to playback and features.
-14 bit DXP.
-Super SteadyShot. ... More>>>

Specs
Alternatives
Options
Lens system
Digital zoom 120 x
Optical zoom 10 x
Megapixel 3 MP
Focal length 5.1-51 mm
Lens system Carl Zeiss Vario-Sonnar T
Filter size 30 mm
Image sensor
Optical sensor size 1/ 3.0 "
Display
Display resolution 123200 pixels
Display LCD
Display diagonal 2.7 "
Light exposure
Light exposure control Portrait/Beach & Ski/Sports Lesson/Landscape/Spotlight/Sunset & Moon
Focusing
Focus adjustment 1.8-2.9
Video
Video compression formats DVD-R/-RW/+RW Video/VR HQ/SP/LP
Audio
Audio system Dolby Digital 5.1
Technical details
Camcorder tape type DVD
Camera shutter speed 1/3-1/3500 s
Min illumination 5 lux
Technical details
Fader Black, White, Overlap, Wipe
Connectivity
DV in
DV out
S-Video in
S-Video out
I/O ports -Audio Out;
-S-Video Out;
-Video Out;
Weight & dimensions
Weight 510 g
Width 66 mm
Depth 143 mm
Height 90 mm
Energy management
Battery type NP-FP60
Battery life 1.5 h
Operating system/software
Bundled software Nero Express 6
€616.07