IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Czech Republic Venezuela  More >> Country Language: English

Start > hand-held camcorders > Sony DCR-DVD405

DVD Handycam DCR-DVD405E

Brand: Sony
Product code: DCR-DVD405
EAN/UPC code: 4905524331103, 4905524331097
Category: hand-held camcorders 
Release date: 05 Jan 2006
Info modified on: 23 Sep 2008 07:22:19
DVD Handycam DCR-DVD405E, 3.3 Megapixels, 2.7" LCD, 2016 x 1512
DCR-DVD405 Sony
70k

Picture quality is assured on the DCR-DVD405E by the very reliable Carl Zeiss® Vario-Sonnar T lens. Its unique Sony Primary Colour Filter on the CCD is comprised of RGB filters for more accurate colour reproduction, while a greater number of pixels in the filters leads to higher light sensitivity. Improvements brought by the Primary Colour filter include enhanced video colour reproduction and more ... More>>>

Specs
Alternatives
Options
Lens system
Digital zoom 120 x
Optical zoom 10 x
Megapixel 3.3 MP
Focal length 5.1-51 mm
Lens system Carl Zeiss Vario-Sonnar T
Filter size 30.0 mm
Image sensor
Optical sensor size 1/ 3.0 "
Sensor type Interlace
Display
Display resolution 2016 x 1512 pixels
Display Hybrid LCD
Display diagonal 2.7 "
Viewfinder
Camera viewfinder Color (123200 dots)
Light exposure
Light exposure control Portrait/Beach & Ski/Sports Lesson/Landscape/Spotlight/Sunset & Moon
Focusing
Focus adjustment 1.8-2.9
Focus Auto, manual
Photo effects
Digital effects Luminance Key/Old Movie/Mosaic/Monotone/Sepia/Pastel
Audio
Built-in microphone
Audio system Dolby Digital 5.1
Technical details
Camcorder tape type DVD
Camera shutter speed 1/3-1/3500 s
Min illumination 5 lux
Technical details
Resolution 123200.0 pixels
Wireless connections
Media types supported DVD-R/-RW/+RW Video/VR HQ/SP/LP
Fader Black, White, Overlap, Wipe
Connectivity
DV in
DV out
S-Video in
S-Video out
I/O ports Audio In/Out, S-Video In/Out, Video In/Out, USB
Weight & dimensions
Weight 510 g
Width 66 mm
Depth 143 mm
Height 90 mm
Energy management
Battery type NP-FP60
£481.21