IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > hand-held camcorders > Sony DCR-HC22E

Camcorder MiniDV DCR-HC22E

Brand: Sony
Product code: DCR-HC22E
EAN/UPC code:
Category: hand-held camcorders 
Release date: 06 Mar 2005
Info modified on: 23 Sep 2008 07:22:19
Camcorder MiniDV DCR-HC22E
DCR-HC22E Sony
55k

All the features of HC19 plus a handy docking station that means you are always connected to your TV or PC and charges your camcorder as well

- Handycam Station
- i.LINK™ (DV in/out)
- Carl Zeiss® Lens
- 800,000 pixels Advanced HAD CCD
- Super SteadyShot

Specs
Alternatives
Options
Lens system
Digital zoom 800 x
Optical zoom 20 x
Megapixel 0.8 MP
Focal length 2.3-46 mm
Lens system Carl Zeiss Vario-Tessar
Filter size 25.0 mm
Image sensor
Optical sensor size 1/6 "
Sensor type CCD
Display
Display resolution 123200.0 pixels
Display LCD
Display diagonal 2.5 "
Viewfinder
Camera viewfinder B/W 123K
Light exposure
Light exposure control Portrait / Beach & Ski / Sports Lesson /Landscape / Spotlight / Sunset & Moon
Focusing
Focus adjustment 1.8-3.1
Video
Video compression formats DV
Audio
Built-in microphone
Audio system PCM (12 bit / 16 bit)
Built-in speakers
Technical details
Camcorder tape type Mini-DV
Camera shutter speed 1/50-1/3500 s
Technical details
Min illumination 5 lux
Fader Black, White, Mosaic, Monotone
Shooting modes Mosaic, Solarisation, Monotone, Sepia, Negative Art, Pastel
Connectivity
DV in
DV out
S-Video in
S-Video out
I/O ports Audio Out, i.LINK (DV) In/Out, S-Video Out, USB, Video Out
Weight & dimensions
Weight 400 g
Dimensions W x D x H 55 x 112 x 90 mm
Width 55 mm
Depth 112 mm
Height 90 mm