IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > hand-held camcorders > Sony DCR-HC30E

MiniDV Handycam DCR-HC30E

Brand: Sony
Product code: DCR-HC30E
EAN/UPC code:
Category: hand-held camcorders 
Release date: 29 Dec 2004
Info modified on: 13 Aug 2008 13:21:25
MiniDV Handycam DCR-HC30E
DCR-HC30E Sony
13k

A super compact MiniDV Handycam camcorder with a range of innovative features and digital effects

Features:
- Photo mode on Memory Stick™ (VGA)
- MPEG Movie EX
- Carl Zeiss® Lens
- 800,000 pixels Advanced HAD CCD
- Super SteadyShot

Specs
Alternatives
Options
Lens system
Digital zoom 120 x
Optical zoom 10 x
Megapixel 6.8 MP
Lens system Carl Zeiss
Image sensor
Optical sensor size 1/6 "
Sensor type HAD CCD
Display
Display Hybrid LCD
Display diagonal 2.5 "
White balance
Auto white balance
Outdoor white balance
Indoor white balance
Scene modes
Sunset
Landscape
Portrait
Beach/Snow
Sports
Spotlight
Video
Video capture resolution MPEG - 320 x 240, MPEG - 160 x 112 pixels
Still image
Supported image formats JPEG
Technical details
Camcorder tape type Mini-DV
Min illumination 5 lux
Resolution 640x480 pixels
Memory
Flash memory 8 MB
Connectivity
PictBridge
DV in
DV out
S-Video in
S-Video out
USB 2.0 ports quantity 1
Composite video out
Weight & dimensions
Weight 380 g
Width 50 mm
Depth 86 mm
Height 112 mm
Energy management
Battery type InfoLithium
 

Product comments
banaali
2007-07-24 01:41:24
Dear sir/Madam, I have DCR - HC30E sony miniDVhandy cam. I have a problem itseems that I am unable to record any think as the LCD screen in dark but when the camera is set to play/edit mode(playback) it works. This happend after I have connected to a PC. Can you help? Thanks Bana

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box