IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > hand-held camcorders > Sony DCR-HC96E

MiniDV Camcorder DCR-HC96E

Brand: Sony
Product code: DCR-HC96E
EAN/UPC code: 4905524333077
Category: hand-held camcorders 
MiniDV Camcorder DCR-HC96E
DCR-HC96E Sony
84k

What you see is really what you get! thanks to its 3 Megapixel CCD, to its Primary Colour Filter and its Carl Zeiss® lens, the DCR-HC96E offers unmatched picture quality

Features:

3.3 Megapixels Advanced HAD CCD
Primary color filter system
Carl Zeiss® Vario-Sonnar T*
14 bit DXP
True 16:9 widescreen recording mode

Specs
Alternatives
Options
Lens system
Digital zoom 120 x
Optical zoom 10 x
Megapixel 3.3 MP
Focal length 5.1 - 51 mm
Lens system Carl Zeiss® Vario-Sonnar T®
Filter size 30.0 mm
Playback zoom
Image sensor
Optical sensor size 1/3
Sensor type HAD CCD
Display
Display resolution 123200 pixels
Display LCD
Display diagonal 2.7
Viewfinder
Camera viewfinder Color
Photo effects
Digital effects Cinematic effect, Delayed motion effect, Flash Motion, Luminance Key, Old Movie, Slow Shutter, Still, Trail
Video
Video compression formats JPEG, MPEG1
Audio
Built-in microphone
Audio system PCM (12 bits / 16 bits)
Built-in speakers
Technical details
Camcorder tape type Mini-DV
Camera shutter speed 1/2-1/3500 s
Min illumination 5 lux
Resolution 4:3 Mode ; 2016 x 1512 / 16:9 Mode ; 2016 x 1134 pixels
Technical details
Fader Black, White, Mosaic, Overlap, Wipe, Monotone, Random Dot
Cable type Stereo AV, USB
Power consumption LCD: 3.3, VF: 2.9
Memory
Expansion slots Picture Package
Connectivity
DV in
DV out
S-Video in
S-Video out
I/O ports Audio In,
Audio Out,
i.LINK (DV) In,
i.LINK (DV) Out,
S-Video In,
S-Video Out,
USB,
Video In,
Video Out.
Storage media
Compatible memory cards Memory Stick DUO
Weight & dimensions
Weight 460 g
Dimensions W x D x H 72 x 120 x 91 mm
Width 72 mm
Depth 120 mm
Height 91 mm
3 offers, from €328.87  

Product comments
j.out
2007-05-16 18:06:53
Vorig jaar hebben wij een DCR-HC23E gekocht en zijn erg tevreden. Nu wil ik voor het eerst een filmpje op de pc zetten om te bewerken en heb niet de juiste software! Is de cd-rom Picture package los te bestellen? Met vriendelijke groet, I. Out

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box