Hand held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Apart from its ultra-compact size - the DCR-IP7E measures 47 x 103 x 80 mm (W x H x D) and weighs just 310 g - this camcorder offers high quality MPEG2 compressed video, as well as an extensive range of PC and network integration features, including wireless connection via Bluetooth
Specs
Alternatives
Options
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
120 x
Optical zoom
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
10 x
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
2.3 - 23 mm
Image sensor
Sensor type
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
2.5" LCD
Video
Video compression formats
MPEG2
Technical details
Min illumination
7 lux
Wireless connections
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Technical details
Image stabilizer
The function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
310 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.