IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > hand-held camcorders > Sony DCR-PC106E

DCR-PC106E NON 800Kpix CCD 2.5

Brand: Sony
Product code: DCR-PC106E
EAN/UPC code:
Category: hand-held camcorders 
Release date: 15 Jul 2005
Info modified on: 23 Sep 2008 07:22:19
Sony DCR-PC106E MiniDV PC Style Handycam
DCR-PC106E Sony
22k

The DCR-PC106 is a pocket sized DV camcorder that comes with a Handycam docking station that provides all the features needed to share, transfer and playback digital video. Stylish, conveniently sized and always ready to use the DCR-PC106 provides a perfect picture with high quality lenses and superior image processing.

Slotting the camcorder into the cradle via a simple docking interface ... More>>>

Specs
Alternatives
Options
Lens system
Digital zoom 120 x
Optical zoom 10 x
Megapixel 0.68 MP
Lens system Carl Zeiss Vario-Tessar
Image sensor
Optical sensor size 1/6 "
Sensor type Advanced HAD CCD
Display
Display SwivelScreen hybrid LCD
Display diagonal 2.5 "
Viewfinder
Camera viewfinder B/W
Technical details
Min illumination 5 lux
Resolution 640x480 pixels
Technical details
Special features Start/stop button on LCD frame
Super NightShot Plus
SteadyShot
Easy Handycam operation
Click to DVD
i.Link (DV OUT)
USB connectivity
Connectivity
I/O ports USB
Weight & dimensions
Weight 375 g
Dimensions W x D x H 50 x 95 x 96.5 mm
Energy management
Battery type InfoLithium