IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > hand-held camcorders > Sony DCR-PC109E

DCR-PC109E NON 1Mpix CCD 2.5

Brand: Sony
Product code: DCR-PC109E
EAN/UPC code:
Category: hand-held camcorders 
Release date: 15 Jul 2005
Info modified on: 23 Sep 2008 07:22:19
 PDF specs

MiniDV Handycam® Camcorder
DCR-PC109E Sony
11k

Compact and feature rich, the Sony DCR-PC109 MiniDV Handycam® is the perfect camcorder for people who demand quality and convenience. Featuring a large 2.5” hybrid SwivelScreen™ LCD display, Super NightShot® Plus infrared recording system, Super SteadyShot® image stabilization, and a big 1.0 megapixel Advanced HAD™ imaging device, the DCR-PC109 provides all the punch of a camera twice its ... More>>>

Specs
Alternatives
Options
Lens system
Digital zoom 120 x
Optical zoom 10 x
Megapixel 1.07 MP
Focal length 3.2 – 32 mm
Lens system Carl Zeiss Lens
Aperture range 1.8 – 2.3
Image sensor
Optical sensor size 1/5 "
Sensor type Advanced HAD CCD
Display
Display (123K) Hybrid Color
Display diagonal 2.5 "
Viewfinder
Camera viewfinder Color, 123K Pixels
Light exposure
Light exposure control Manual, Touch Panel (24 Steps)
Focusing
Focus Full Range Auto/Manual (Touch Panel)
Audio
Built-in microphone Stereo/Mini
Technical details
Camera shutter speed 1/4 – 1/4000 s
Min illumination 7 lux
Resolution 1152x864 pixels
Technical details
Media types supported Memory Stick PRO Duo™
Power consumption (VF/LCD/VF+LCD): 2.9W/3.2W/3.3W
Connectivity
I/O ports USB
Weight & dimensions
Weight 385 g
Dimensions W x D x H 50 x 98 x 97 mm
Energy management
Battery type InfoLithium
Operating system/software
Compatible operating systems Microsoft® Windows® 98SE, Me, 2000 Professional, XP Home and Pro; Macintosh® OS X (10.1.5 or later)