|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2000 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
25 x
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
1 MP
|
| Focal length |
2.5-62.5 mm |
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Carl Zeiss® Vario-Tessar®
|
| Filter size |
30 mm |
| Optical sensor size |
1 / 6.0 |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
Hybrid LCD
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
2.7
|
| Focus |
1.8-3.2 |
| Camcorder tape type |
HDD |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/3-1/3500 s
|
| Min illumination |
4 lux |
| Fader |
Black / White |
|
DV in
|
|
Allows to send digital video from the computer to the camcorder and record back onto tape.
|
|
|
|
|
|
|
| audio/video cables |
 |
 |
V-707426 |
FireWire 6-4 Cable, 1,8m |
|
 |
 |
V-707420 |
FireWire 4-4 Cable, 1,8m |
|
| interface cards/adapters |
 |
 |
CI1394B |
Firewire Interface Card |
|
 |
 |
CSP1394C |
SnapPort Firewire PC Card |
|
| graphics/photo imaging software |
 |
 |
29180137 |
Photoshop® Elements 4.0 + Premiere® Elements 2.0 |
|
 |
 |
29180072 |
Photoshop® Elements 4.0 + Premiere® Elements 2.0 |
|
| power cables |
 |
|
CI-707308 |
Screen Cleaner 25ml with Microfibre Cloth |
|
| video software |
 |
 |
4017218681422 |
Video Deluxe 2008 PLUS, NL |
|
 |
 |
8202-26249-11 |
Studio Ultimate 11, NL |
|
 |
 |
25530223 |
Premiere® Elements 2.0 |
|
 |
 |
8202-26249-01 |
Studio Ultimate 11, F |
|
| Show all video software >> | | video editors |
 |
 |
8230-10011-31 |
Studio MovieBox 510 USB, NL |
|
 |
 |
8230-10010-61 |
Studio MovieBoard 500 PCI, NL |
|
 |
 |
8230-10010-71 |
Studio MovieBoard 500 PCI, F |
|
 |
 |
8230-10011-41 |
Studio MovieBox 510 USB, F |
|
| Show all video editors >> |
|
|
|
|
|
|
|