IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > hand-held camcorders > Sony DCR-TRV270

DCR-TRV270 Digital8 Handycam

Brand: Sony
Product code: DCR-TRV270
EAN/UPC code: 4901780946464, 4901780946495
Category: hand-held camcorders 
DCR-TRV270 Digital8 Handycam
DCR-TRV270 Sony
56k

- SteadyShot
- 2.5" Colour LCD
- 20x Optical Zoom / 990x Digital Zoom NightShot Plus
- Built-in video light
- Advanced USB Streaming (video CD burning)
- i.LINK™ (DV out)
- Direct access to "Click to DVD"
- 8 Picture effects
- 6 Programme AE
- Long Play (also on Video8 tapes)
- Multi language
- 2nd Start / Stop REC button on LCD frame
- 2nd Zoom button ... More>>>

Specs
Alternatives
Options
Lens system
Digital zoom 990 x
Optical zoom 20 x
Megapixel 0.54 MP
Focal length 2.5-50 mm
Filter size 37 mm
Aperture range 1.6-2.4
35 mm camera lens equivalent 42-840 mm
Image sensor
Optical sensor size 1/6
Display
Display diagonal 2.5
Focusing
Auto focus
Manual focus
White balance
Auto white balance
Scene modes
Sunset
Landscape
Portrait
Beach/Snow
Sports
Spotlight
Photo effects
Black & White
Sepia
Mosaic
Art
Pastel
Audio
PCM digital audio PCM (12 bit / 16 bit)
Audio
Built-in microphone
Built-in speakers
Audio dubbing
Technical details
Camcorder tape type Digital 8
Camera shutter speed 1/50-1/4000 s
Min illumination 4 lux
Image stabilizer
Noise reduction
Connectivity
DV in
DV out
S-Video in
S-Video out
Video out
Audio output
USB 2.0 ports quantity 1
I/O ports USB
Weight & dimensions
Weight 780 g
Width 85 mm
Depth 151 mm
Height 98 mm
4 offers, from €233.06  

Product comments
kykyncv
2007-08-22 19:41:44
I would like the English soft of the camera.Mine has a Japanese soft and I don't now how to use it.Thank you

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box