IceCat.biz cool in catalogues.
Search
Nederland Deutschland España United States Italia United Kingdom België, Belgique Україна Sverige Österreich Schweiz, Suisse, Svizzera France Danmark 中國  India Россия Polska Portugal Romania Česká republika   More >> Country Language: English
CurrencyUSD  [ € 1 = 1.41 USD ]

Start > hand-held camcorders > Sony DCR-TRV480E

Camcorder DCR-TRV480

Brand: Sony
Product code: DCR-TRV480E
EAN/UPC code: 4901780946563
Product family: %%family_name%%
Category: hand-held camcorders 
Hand held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Release date: 13 Jan 2007
Info modified on: 04 Jan 2010 13:30:17

Campaign period : 01 Jan 1970 - 01 Jan 1970

Camcorder DCR-TRV480
DCR-TRV480E Sony
65k

Full-featured compact Digital 8 Handycam with 2.5" LCD screen, Hi8 compatibility and still pictures on Memory Stick

- Hi8 /Video8 Playback Compatibility
- Photo mode on Memory Stick™ (VGA)
- MPEG Movie EX
- i.LINK™ (DV in/out)
- Direct access to "Click to DVD"
- Advanced USB Streaming (video CD burning)
- 2.5" Colour LCD
- Touch screen
- SteadyShot
- ... More>>>

Specs
Alternatives
Options
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
990 x
Optical zoom
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
20 x
Megapixel
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
3.31 MP
Focal length 2.5-50 mm
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Sony
Filter size 37 mm
Aperture range
Aperture range of the lens of the camera, expressed in f-stops
1.6-2.4
Image sensor
Optical sensor size 1/2.36 cm (1/6 ")
Sensor type
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information. CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
Display
Display resolution
Resolution of the display for the system
123000 pixels
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Display diagonal
Size of the display for this product; expressed in inches diagonal
6.35 cm (2.5 ")
Viewfinder
Camera viewfinder
Window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image. Optical Viewfinder (Real Image): The photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder. Digital Viewfinder: An LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
B/W, 90 000 dots
Flash
Flash auto / manual
Video
Video compression formats JPEG, MPEG1
Audio
Built-in microphone
Audio system PCM (12 bit / 16 bit)
Built-in speakers
Technical details
Camcorder tape type Digital 8
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/3-1/4000 s
Minimum illumination 4 lux
Resolution 640x480 pixels
Technical details
Wireless connections
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Media types supported Hi8/Video8, Digital8
Connectivity
DV in
Allows to send digital video from the computer to the camcorder and record back onto tape.
DV out
Allows to send data from the camcorder into a computer.
S-Video in
S-Video out
I/O ports
An interface on a device to which you can connect another device.
Audio Out, USB Terminal, Video Out
Storage media
Compatible memory cards Memory Stick PRO
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
800 g
Width 85 mm
Depth 151 mm
Height
Height of the product
98 mm
Energy management
Battery type
Description of battery supplied with the product
NP-FM30
Operating system/software
Bundled software Picture Package
 

Product comments
rcazard
2008-08-05 21:54:25
For DCR-TRV 480E shipped to France what should be : -price -payment method -delivery delay Thanks, Robert Cazard
boopalanr
2007-12-08 12:47:28
i Need Catalogue
boopalanr
2007-12-08 12:44:42
i Need Catalogue
Show all comments>>

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box