|
|
|
| Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs! |
 |
 |
 |
|
|
Your memories deserve PictureStation™ prints. Sony’s compact DPP-FP55 delivers lab-quality photo prints at home, in about 70 seconds -- with advanced dye sublimation technology that captures over 16 million colors. You can make borderless 4” x 6” or 3-1/2” x 5” prints for framing, mounting or sharing with family and friends. You can print from Cyber-shot® or other cameras with PictBridge™
...
More>>>
compatibility1, print directly from either Memory Stick® or Secure Digital (SD) media -- and use the printer’s built-in intelligence to eliminate red-eye effect, crop photos or adjust contrast and other creative features.
Fast, Cost-effective Color Printing Sony’s compact DPP-FP55 can produce lab-quality color prints quickly, easily and cost-effectively at home, office, even while traveling -- so you never have to take film or media to photo labs to print images, only to get back prints you didn't really want or need.
Built-in 2" LCD for Simple In-Printer Editing The DPP-FP55’s bright 2" LCD1 also lets you perform image enhancements and refinements before printing. You can reduce red-eye effect, crop images for creative composition, adjust image sharpness, brightness and contrast and other creative features.
High Output Speed Sony has designed highly sensitive print paper for faster output with the dye sublimation process -- and the DPP-FP55 can create a full-sized 4" x 6" print in about 63 seconds from your memory card, or about 70 seconds from a direct PictBridge™ connection2 to a Sony Cyber-shot® camera.
Advanced Dye Sublimation Process Sony’s dye sublimation printers can print 256 shades for each of three dye colors -- cyan, magenta and yellow. All together, that adds up to 16,777,216 distinct colors for each pixel, creating beautiful, vivid color prints. By comparison, a 4-color inkjet printer can reproduce 16 distinct colors for each dot. Even a high-cost 7-color inkjet printer can reproduce just 128 distinct colors per dot.
Superior Color Gamut Sony dye sublimation photo printers actually have a superior range of colors compared to conventional silver halide chemical-process photo prints, especially in reds and yellows -- for creating prints with vivid, natural colors that standard film prints can’t match.
SuperCoat2™ Coating Durability Sony PictureStation™ printers fuse an incredibly durable protective laminate coating to each print -- protecting the surface from fingerprints, moisture and color fading so color photos can remain bright and beautiful, year after year.
Convenient PictBridge™ Printing When you connect a PictBridge™ compatible camera to a Sony digital photo printer, you can use the camera’s LCD monitor to preview pictures, select the ones to print and start printing. The printer acts under the control of the camera -- and eliminates the need to turn on a computer, download images from a digital camera, and then transfer files to a printer.
Choice of Print Sizes & Types The Sony DPP-FP55 gives you a choice of ways to share your pictures: borderless 4" x 6", or economical 3-1/2" x 5" size that prints even faster. You can also make prints on borderless 4” x 6” stickers.
Multi-Media Capability If you’ve already invested in high-capacity flash memory cards, the DPP-FP55 is the digital printer for you -- because it supports the two most popular types of flash media with a direct card-slot - Memory Stick® and Secure Digital™" media
<<<Less
|