|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
5 MP
|
| Data compression |
JPEG, GIF, TIFF, MPEG1 |
| Image quality |
5.0 Mega, 2560 x 1920 3.1 Mega, 2048 x 1536 1.2 Mega, 1280 x 960 VGA, 640 x 480 3:2 mode, 2560 x 1712 MPEG HQ, 320x240, 16.6fps MPEG Presentation, 320x240, 8.3fps MPEG Video mail, 160x112, 8.3fps |
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
5 x
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Carl Zeiss Vario-Sonnar Lens
|
| Focal length |
9.7 - 48.5 |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
Super HAD CCD
|
| Optical sensor size |
2/3 " |
| Light exposure control |
+/-2.0 EV, 1/3 EV step |
| Flash |
Auto, Forced Flash, No Flash |
| Red-eye reduction |
 |
|
|