IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Czech Republic  More >> Country Language: English

Start > digital cameras > Sony DSC-F717

DSC-F717 NON 5.2Mpix 32MB JPEG MPEG USB2

Brand: Sony
Product code: DSC-F717
EAN/UPC code:
Category: digital cameras 
Release date: 27 Jun 2005
Info modified on: 24 Aug 2008 07:21:37
Warranty: 1 year
Digital Cybershot DSC-F717 NON 5.2Mpix 8MB Carl Zeiss Lens Zoom ring High speed USB 10xdig.Zoom PEG
DSC-F717 Sony
5k

Combining point-and-shoot convenience with a host of manual photographic controls, this camera is sure to inspire digital photographers to expand creativity and get better results. Armed with high-quality Carl Zeiss optics, ISO sensitivities of 100/200/400/800 and shutter speeds of up to 1/2000 second in auto mode, the DSC-F717 produces stellar results, even in the most demanding of shooting situations.

Specs
Alternatives
Options
Picture quality
Megapixel 5.02 MP
Lens system
Digital zoom 2 x
Optical zoom 5 x
Lens focal range 9.7 mm - 48.5 mm
Aperture range F/2.0-2.4
Light exposure
Camera shutter speed Max Shutter Speed 1/2000, Min Shutter Speed 30 s
Camera sensitivity ISO 100, ISO 800, ISO 400, ISO 200
Flash
Flash Pop-up flash
Memory
Internal memory 32 MB
Display
Display LCD TFT 1.8" color
Viewfinder
Camera viewfinder Electronic - colour
Connectivity
Interface USB 2
Camera
Self-timer Yes
Camera file format JPEG, TIFF, GIF
Technical details
Resolution Effective Sensor Resolution 5,020,000 pixels
Operating system/software
Bundled software Drivers & Utilities, PIXELA Image Mixer 1.0
Weight & dimensions
Dimensions W x D x H 120 x 68 x 151 mm
Weight 696 g