IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > digital cameras > Sony DSC-FX77

Cyber-shot DSC-FX77

Brand: Sony
Product code: DSC-FX77
EAN/UPC code:
Category: digital cameras 
Release date: 27 Jun 2005
Info modified on: 24 Aug 2008 07:21:37
Sony Cyber-shot DSC-FX77
DSC-FX77 Sony
5k

The DSC-FX77 is the first Sonys Bluetooth enabled Digital Still Camera, which represents a significant advance in the design and operation of Sony cameras. This advanced feature lets the user share information with a range of computers and other devices supported by Bluetooth BIP (Basic Imaging Profile) from a distance of up to 10 m without any cable connection. Data transfer between the camera and ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 4 MP
Lens system
Digital zoom 3.5 x
Lens system Carl Zeiss
Lens focal range 50 cm
Aperture range F/2.8
Focal length 7.65 mm
35 mm camera lens equivalent 37 mm
Image sensor
Camera CCD sensor 1/1.8"
Focusing
Focus TTL phase detection
Focus adjustment Automatic
Light exposure
Camera shutter speed 1/30 - 1/1000 s
Audio
Built-in microphone Electret condenser
Display
Display LCD TFT color
Display diagonal 1.5 "
Viewfinder
Camera viewfinder Optical - real-image
Camera
Self-timer 10 s
Camera file format JPEG, MPEG-1
Light metering
Metering Multi-segment, spot
Energy management
Power supply type 1 x camera battery - rechargeable - Lithium Ion
Weight & dimensions
Dimensions W x D x H 98 x 27 x 71 mm
Weight 157 g
€186.19