IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > digital cameras > Sony DSC-M2

Digital Camera DSC-M2

Brand: Sony
Product code: DSC-M2
EAN/UPC code: 4905524311266, 4905524311259
Category: digital cameras 
Release date: 02 Nov 2005
Info modified on: 07 2008 09:19:57
DSC-M2 - Combining a 5.1 effective Megapixels and a high quality movie mode (MPEG-4 recording), in a ergonomically designed camera. A ZEISS 3x Optical Zoom lens ensures pin-sharp images. Featuring Pocket Album and Slideshow plus Movie functions for effortless playback on the large 2.5 inch LCD screen.
DSC-M2 Sony
29k

Combination of Still Picture & Movie in One Device
Large 2.5" Hybrid LCD screen
5.1 Effective Megapixel
3x Optical Zoom, up to 12x Smart Zoom, 6x Precision Digital Zoom
Ergonomic design with one-handed grip
MPEG Movie 4TV (MPEG4)
Pocket Album
Slideshow + Movie
Hybrid REC
5 Sec REC
Macro 1cm (in Magnifying Glass Mode)
Quick Operation (Start-up 1.5 sec, Shutter Time ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 5.1 MP
Maximum resolution 2592 x 1944 pixels
Image quality 5.0 Mega, 2592 x 1944
3.1 Mega, 2048 x 1536
1.2 Mega, 1280 x 960
Lens system
Digital zoom 6 x
Optical zoom 3 x
Lens system Carl Zeiss Vario-Tessar
Zoom capability 12x
Aperture range 3.5 - 4.4
Focal length 6.3 - 19.0 mm
35 mm camera lens equivalent 38 - 114 mm
Image sensor
Sensor type CCD
Optical sensor size 1/2.5 "
Camera CCD sensor Super HAD CCD
Focusing
Auto focus Yes
Light exposure
Light exposure control +/-2.0 EV, 1/3 EV step
Camera shutter speed 1/8 - 1/1000 s
ISO sensitivity Auto, 64, 100, 200, 400
Flash
Flash Auto, Forced Flash, Slow Synchro, No Flash
Red-eye reduction
Memory
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Video
Video capture resolution 640x480 pixels
Motion JPEG frame rate 30 fps
Display
Display TFT Hybrid
Display diagonal 2.5 "
Connectivity
I/O ports -Multi use Terminal.
-USB 2.0 Hi-Speed.
Camera
Camera file format JPEG, MPEG4
Playback zoom 5x
Colour
Colour of product Silver
Energy management
Battery type NP-FT1
Battery technology Lithium-Ion
Operating system/software
Bundled software Picture Package, NeroVision Express 3, USB Driver
Weight & dimensions
Weight 180 g
Height 123.1 mm
Width 51.2 mm
Depth 32.4 mm
Packaging content
AC adapter bundled AC-LS5
€588.74