IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > digital cameras > Sony DSC-N2

Cyber-shot N2

Brand: Sony
Product code: DSC-N2
EAN/UPC code: 4905524386615, 4905524386639, 4905524386608
Category: digital cameras 
Release date: 31 Oct 2006
Info modified on: 24 Aug 2008 07:21:37
Cyber-shot N2
DSC-N2 Sony
19k

The Cyber-shot N2 - offering 10.1 effective Megapixels, and a large 3.0 inch Clear Photo LCD Plus screen with a handy touch-screen operation. A Carl Zeiss Vario-Tessar 3x Optical Zoom produces sharp images with reduced blur - thanks to the camera’s ISO1600 high sensitivity. Pocket Album and Slideshow with Music features, ensure the most enjoyable and varied shooting and sharing experience. All packaged ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 10.1 MP
Maximum resolution 3264 x 2448 pixels
Image quality 8.0 Mega 3264 x 2448
5.0 Mega 2592 x 1944
3.1 Mega 2048 x 1536
2.0 Mega 1632 x 1224
VGA 640 x 480
Lens system
Digital zoom 6 x
Optical zoom 3 x
Lens system Carl Zeiss Vario-Tessar
Zoom capability 17x
Aperture range 2.8 - 5.4
Digital SLR
Focal length 7.9 - 23.7 mm
35 mm camera lens equivalent 38 - 114 mm
Image sensor
Sensor type CCD
Optical sensor size 1/1.7 "
Camera CCD sensor Super HAD CCD
Focusing
Manual focus
Light exposure
Light exposure control +/-2.0 EV, 1/3 EV
Camera shutter speed 1/8 - 1/2000 s
ISO sensitivity Auto, 100, 200, 400, 800, 1600
Flash
Red-eye reduction
Pre-flash
Memory
Compatible memory cards Memory Stick Duo™ / Memory Stick Duo™ Pro
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Video
Video capture resolution 640x480 pixels
Video compression formats MPEG
Motion JPEG frame rate 30 fps
Video capability
Display
Display LCD
Display diagonal 3 "
Camera display resolution 230000 pixels
Viewfinder
Optical viewfinder
Electrical viewfinder
Connectivity
PictBridge
Camera
Camera file format JPEG, MPEG1
Playback zoom 5x
Scene modes
Landscape
Portrait
Beach/Snow
Fireworks
Colour
Colour of product Champagne
Image editing/playback
Slide show
Single image
Trimming
Resizing
Album organization
Crop
Energy management
Battery life 2.5 h
Battery technology Lithium-Ion
Operating system/software
Bundled software Picture Motion BrowserVer.1.1, Picture Package Music Transfer
Weight & dimensions
Weight 151 g
Height 61.1 mm
Width 96.7 mm
Depth 22.7 mm
€360.72