IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > digital cameras > Sony DSC-P200

Cyber-shot P200

Brand: Sony
Product code: DSC-P200
EAN/UPC code:
Category: digital cameras 
Release date: 15 Jul 2005
Info modified on: 24 Aug 2008 07:21:37
Cyber-shot P200
DSC-P200 Sony
15k

The Sony DSC-P200 Cyber-shot® digital camera gives you professional quality features in a compact, point-and-shoot design.


7.2 Megapixel (3072 x 2304 Pixels)
3X optical zoom lens
2.0" LCD monitor
Compact design
Cyber-shot® Station compatible (sold separately)

Specs
Alternatives
Options
Picture quality
Megapixel 7.2 MP
Lens system
Digital zoom 6 x
Optical zoom 3 x
Lens system Carl Zeiss® Vario-Tessar®-lens
Aperture range f2.8 - f5.2
Focal length 7.9 – 23.7 mm
35 mm camera lens equivalent 38 – 114 mm
Image sensor
Sensor type CCD
Focusing
Focus 5 Area Multi-Point AF, Center AF, 5-Step Manual
Light exposure
Light exposure correction +/- 2.0 EV, 1/3 EV Steps
Camera shutter speed 1/8 – 1/2000 s
ISO sensitivity Auto, 100, 200, 400
Flash
Flash Auto/Forced On/Forced Off/Slow Synchro
Red-eye reduction
Memory
Compatible memory cards Memory Stick® Media, Memory Stick PRO™ Media
Audio
Built-in microphone
Display
Display 134K Pixel LCD
Display diagonal 2 "
Connectivity
I/O ports USB
Multi-pin connector,NTSC/PAL Selectable
Camera
Self-timer 10 s
Camera
Camera movie function MPEG VX Fine with Audio (640 x 480 at 30fps), (MPEG VX Fine requires Memory Stick PRO media) MPEG VX Standard with Audio (640 x 480 at 16fps), Video Mail (160 x 112 at 8fps) with Audio
Energy management
Battery type NP-FR1
Battery technology Lithium-Ion
Operating system/software
Bundled software Picture Package™ for Sony v1.6 (Windows), Pixela™ ImageMixer VCD2 (Macintosh), SPVD-012.1 USB Driver, Cyber-shot Life tutorial (Windows)
Compatible operating systems Microsoft® Windows® 98/98SE/Me/ 2000/XP Home/XP Pro; Macintosh® OS 9.1/9.2/X (10.0, 10.1, 10.2, 10.3)
Weight & dimensions
Dimensions W x D x H 104 x 51.5 x 27.9 mm
Weight 144 g
£218.15