IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > digital cameras > Sony DSC-P7

DSC-P7 NON 3.2Mpix 16MB MPEG USB

Brand: Sony
Product code: DSC-P7
EAN/UPC code:
Category: digital cameras 
Release date: 27 Jun 2005
Info modified on: 07 2008 09:19:57
Warranty: 1 year
Sony DSC-P7 3.2Mpix 16MB MPEG USB
DSC-P7 Sony
4k

The DSC-P7 Cyber-shot Digital Still Camera combines exceptional image quality with compact design, delivering 3.2 megapixel resolution with a 3X optical zoom lens and intelligent features like 3 area multi-point AF for sharply-focused shots and for low light conditions, Sony's AF Illuminator briefly illuminates the subject for an accurate focus lock. The multi-burst function captures 16 320x240 frames ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 3.2 MP
Lens system
Digital zoom 2 x
Optical zoom 3 x
Zoom capability 6x
Aperture range F/2.8
Focal length 8 - 24 mm
Focusing
Camera focusing range 0.5
Light exposure
Light exposure control Programme, automatic
Camera shutter speed Max - 1/2000, Min - 2 s
Camera sensitivity ISO 100, ISO 400, ISO 200
Flash
Flash Built-in flash
Memory
Internal memory 16 MB
Display
Display LCD TFT 1.5" color
Viewfinder
Camera viewfinder Optical - real-image zoom
Connectivity
Interface USB
Camera
Self-timer 10 s
Camera file format JPEG
Technical details
Resolution Effective Sensor Resolution 3,200,000 pixels
Weight & dimensions
Dimensions W x D x H 114 x 36 x 52 mm
Weight 206 g