Start
> digital cameras
> Sony DSC-P9
|
 |
DSC-P9 NON 4Mpix 16MB MPEG USB |
|
Brand: Sony
Product code: DSC-P9
EAN/UPC code:
|
Category: digital cameras
|
|
|
|
|
Release date: 27 Jun 2005
Info modified on: 07 2008 09:19:57
Warranty: 1 year
DSC-P9 4 Mega pixel 16MB 3x optical zoom infolithium battery Mpeg movie USB
|
|
|
|
|
|
| With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends. |
 |
 |
 |
|
|
The Sony DSC-P9 features an ultra compact and lightweight design with only 176.5g. It comes with 4.1 Mega Pixels and a wide array of user-friendly, high performance functions. The DSC-P9 is the top end model of the P-series Cyber-shot Digital Still Camera. It offers a built-in 1/1.8" 4.1 Mega Pixels Super HAD (Super Hole Accumulation Diode) CCD to produce striking images of brilliant quality. By combining
...
More>>>
advanced digital imaging technologies with a sophisticated body design, the DSC-P9 is able to achieve the state-of-the-art miniature. Equipped with the Clear Color Noise Reduction and the Clear Luminance Noise Reduction, the DSC-P9 enhances the picture quality significantly. Besides, the Multi-point Auto Focus function ensures better focus and exposure. The Multi-pattern Metering function enables the camera to get the right exposure in low light or irregular lighting conditions. By dividing the scene into a matrix of 49 separate cells, the camera is able to meter each of them separately and calculate exposure of each cell accurately when highlights and shadows exist outside the center of the frame. The DSC-P9 is equipped with various advanced lighting capabilities that allow users to capture high quality pictures without worrying lighting conditions. Additionally, the DSC-P9 offers an enhanced 1.5-inch LCD auto bright monitoring display that can increase the brightness of an image automatically on the LCD display in low light conditions. The DSC-P9 also offers MPEG Movie HQX video mode that allows users to capture nonstop, full-screen, high-resolution MPEG videos and playback on TVs. The Image Mixer Editing Software by PIXELA makes it easy to edit both still images and videos on PCs. Users can edit and insert a wide range of whiteial effects, transition patterns as well as sub-titles into their images or movies.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
4 MP
|
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3 x
|
| Zoom capability |
6x |
|
Aperture range
|
|
Aperture range of the lens of the camera, expressed in f-stops
F/2.8-5.6
|
| Focal length |
8 - 24 mm |
| Focus |
3 Area Multi-Point AF, 5 Step Manual Preset |
| Camera focusing range |
0.5 m |
| Light exposure control |
Programme, automatic |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
Auto, 1/30 – 1/2000, Twilight 2 – 1/2000 s
|
| Camera sensitivity |
ISO 100, ISO 400, ISO 200 |
| Flash |
Built-in flash |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
16 MB
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD TFT 1.5" color
|
|
Camera viewfinder
|
|
Window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image.
Optical Viewfinder (Real Image): The photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder.
Digital Viewfinder: An LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
Optical - real-image zoom
|
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
|
|
Self-timer
|
|
description of the selftimer of the camera; like time of shutter delay; remote control etc
10 s
|
| Camera file format |
JPEG |
| Bundled software |
Pixela® Image Mixer for Sony v1.0, USB Driver SPVD-008 |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® 98/98SE/Me/2000 Professional/XP Home/Pro Macintosh® OS 8.5.1/8.6/9.0/9.1/9.2
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
114 x 51.5 x 35.8 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
206 g
|
|
|
|
|
|
|
|
|
|
|
|