IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > digital cameras > Sony DSC-S40

DSC-S40

Brand: Sony
Product code: DSC-S40
EAN/UPC code:
Category: digital cameras 
Release date: 15 Jul 2005
Info modified on: 25 Sep 2008 10:25:52
DSC-S40 NON 4.1Mpix 1 5" LCD Carl Zeiss Vario-Tessar MPEG Movie VX 3xoptical zoom
DSC-S40 Sony
37k

The compact Cyber-shot S40, despite it's small size features a high quality Carl Zeiss Vario-Tessar lens, 3x optical zoom and 4.1 effective Megapixel image resolution for great results - available in April 2005

4.1 Effective Megapixel
3x Optical Zoom, up to 10x Smart Zoom, 6x Precision Digital Zoom
Carl Zeiss® Vario-Tessar® lens
Stamina Battery Life (approx 550 shots by ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 4.1 MP
Data compression JPEG, MPEG1
Lens system
Digital zoom 3 x
Optical zoom 10 x
Lens system Carl Zeiss Vario-Tessar Lens
Zoom capability Precision Digital Zoom : 6x
Lens focal range 5.1-15.3
35 mm camera lens equivalent
Image sensor
Sensor type CCD
Optical sensor size 1/2.7 "
Focusing
Focus 2.8-5.1
Light exposure
Light exposure control +/-2.0 EV, 1/3 EV step
Camera shutter speed 1/8-1/2000,
ISO sensitivity Auto, 80, 100, 200, 400
Flash
Flash Auto, Forced Flash, Slow Synchro, No Flash
Red-eye reduction
Built-in flash
Memory
Internal memory 32 MB
Compatible memory cards Memory Stick Duo ™ / Memory Stick PRO Duo ™ / Internal memory(32MB)
Display
Display TFT Hybrid, 76800 dots
Display diagonal 1.5 "
Viewfinder
Camera viewfinder LCD only
Connectivity
I/O ports USB
Connection to PC Wired
Energy management
Battery life 3 h
Battery type AA Nickel Metal Hydride Batteries 2x, AA Alkaline Batteries 2x, ZR6 AA Oxy Nickel Primary Batteries 2x
Technical details
Start-up time 1.7 ms
Photo mode Twilight, Twilight Portrait, Soft Snap, Landscape, Beach, Snow, Candle
Operating system/software
Bundled software Picture Package, PIXELA ImageMixer, USB Driver
Weight & dimensions
Dimensions W x D x H 99 x 34.2 51.7 mm
Weight 132 g