IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > digital cameras > Sony DSC-S85

DSC-S85 NON 4.1Mpix 16MB 1.8" MPEG USB

Brand: Sony
Product code: DSC-S85
EAN/UPC code:
Category: digital cameras 
Release date: 27 Jun 2005
Info modified on: 24 Aug 2008 07:21:37
Warranty: 1 year
DSC-S85 Cybershot Digital Still Camera 4.1 Mega pixel CCD Carl Zeiss Lens 6X Digital Zoom 3X Optical Zoom supplied with 16Mb Memory Stick
DSC-S85 Sony
4k

Here's a digital still camera for you, putting the power of creativity and the freedom to capture a moment just as you see it in your capable hands. If you thought you could only get true-to-life resolution, definitive control and stunning output from an SLR camera, check out Sony's DSC-S85 Cyber-shot camera. A digital still camera that combines exceptional control with extraordinary performance, ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 4.1 MP
Lens system
Digital zoom 6 x
Optical zoom 3 x
Lens system Zoom lens
Zoom capability 1.1 to 5X in 17 steps
Aperture range F2.0-8.0 in 13 steps
Focal length 7 - 21 mm
Light exposure
Light exposure control Automatic, aperture-priority, shutter-priority
Camera shutter speed Max - 1/1000, Min - 8 s
Camera sensitivity ISO 100, ISO 400, ISO 200
Flash
Flash Built-in flash
Memory
Internal memory 16 MB
Display
Display Color LCD: 1.8" 123200px (560x220) TFT backlight
Viewfinder
Camera viewfinder Optical - real-image zoom
Connectivity
Interface USB
Camera
Camera file format JPEG, TIFF, GIF
Technical details
Resolution Effective Sensor Resolution 3980000 pixels
Operating system/software
Bundled software MGI PhotoSuite 8.1, MGI PhotoSuite SE 1.1, Sony SPVD-004 USB driver
Weight & dimensions
Dimensions W x D x H 117 x 71 x 64 mm
Weight 462 g