IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > digital cameras > Sony DSC-S90

CAMERA DSC-S 90

Brand: Sony
Product code: DSC-S90
EAN/UPC code:
Category: digital cameras 
Release date: 23 Jul 2005
Info modified on: 07 2008 09:19:57
DSC-S90 Large 2.5" LCD 4.1 Effective Megapixel
DSC-S90 Sony
22k

The worry-free Cyber-shot S90, with a large and bright 2.5" LCD screen. Traditional camera feel with a great digital camera specification. Complete with 4.1 effective Megapixels and a high-quality Carl Zeiss Vario-Tessar 3x optical zoom lens -available in April

Specs
Alternatives
Options
Picture quality
Megapixel 4.1 MP
Data compression JPEG, MPEG1
Lens system
Digital zoom 6 x
Optical zoom 3 x
Lens system Carl Zeiss® Vario-Tessar® Lens
Focal length 6.0-18.0 mm
Filter size 30 mm
35 mm camera lens equivalent 39-117 mm
Image sensor
Sensor type Super HAD CCD
Optical sensor size 1/2.7 "
Light exposure
Light exposure control +/-2.0 EV, 1/3 EV step
Camera shutter speed Auto Mode - 1/8-1/2000, Manual Mode - 30-1/1000 s
ISO sensitivity YES (Auto, 80, 100, 200, 400)
Flash
Flash Auto, Forced Flash, Slow Synchro, No Flash
Red-eye reduction
Memory
Internal memory 32 MB
Display
Display TFT
Display diagonal 2.5 "
Viewfinder
Camera viewfinder optical
Connectivity
Interface USB 2.0
PictBridge
Connectivity
I/O ports AV Out
Digital I/O (USB)
USB 2.0 Hi-Speed
Camera
Playback zoom 5x
Colour
Colour of product Silver
Energy management
Battery life 3.5 h
Battery type AA Nickel Metal Hydride Batteries 2x, AA Alkaline Batteries 2x, ZR6 AA Oxy Nickel Primary Batteries 2x, NP-NH25
Battery technology Nickel Metal Hydride
Operating system/software
Bundled software Picture Package, PIXELA ImageMixer, USB Driver
Weight & dimensions
Dimensions W x D x H 96.6 x 40.1 x 64.4 mm
Weight 202 g