Start
> digital cameras
> Sony DSC-T1
|
 |
DSC-T1 Cyber-shot® Digital Camera |
|
Brand: Sony
Product code: DSC-T1
EAN/UPC code:
|
Category: digital cameras
|
|
|
|
|
Release date: 15 Jul 2005
Info modified on: 07 2008 09:19:57
|
|
|
|
|
|
| With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends. |
 |
 |
 |
|
|
The high-end camera that fits in your back pocket. Sony’s DSC-T1 features a huge 5.1 Megapixel resolution, 3X Optical Zoom, and a 2.5” Hybrid LCD Monitor, all in a package the size of a credit card. The T1 even packs extra features you would normally expect on a camera twice its size, such as a high-quality Carl Zeiss® Vario-Tessar® Lens, Sony’s high-speed Real Image Processor, 5 Area Multi-Point
...
More>>>
Focus. It is even able to capture full screen VGA (640x 480) video at an astounding 30 frames per second. It’s twice the camera at half the size.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
5.1 MP
|
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3 x
|
|
Aperture range
|
|
Aperture range of the lens of the camera, expressed in f-stops
f3.5 – 4.4
|
| Focal length |
6.7 – 20.1 mm |
| 35 mm camera lens equivalent |
38 – 114 mm |
| Focus |
Area Multi-Point AF, 5 Step Manual Preset |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/8 – 1/1000 s
|
| Compatible memory cards |
Memory Stick Duo™ Media, Memory Stick PRO Duo™ Media |
| Built-in microphone |
 |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
211K Pixels Hybrid LCD
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
2.5 "
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
USB
|
|
Self-timer
|
|
description of the selftimer of the camera; like time of shutter delay; remote control etc
10 s
|
|
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
InfoLithium® NP-FT1 (680mAh)
|
| Power supply |
2.4 W |
| Bundled software |
Pixela ImageMixer™ Software for Sony v1.5, USB Driver SPVD-013 |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows 98, 98SE, 2000 Professional, Me, XP Home and Professional Macintosh® OS 9.1/9.2/X (10.0, 10.1, 10.2)
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
91 x 60 x 21 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
180 g
|
|
|
|
|
|
|
|
|
|
|
|