IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Belarus  More >> Country Language: English

Start > digital cameras > Sony DSC-T10S

Cyber-Shot T10, Silver

Brand: Sony
Product code: DSC-T10S
EAN/UPC code: 4905524364040, 4905524364286
Category: digital cameras 
Release date: 26 Aug 2006
Info modified on: 24 Aug 2008 07:21:37
Cyber-Shot T10, Silver
DSC-T10S Sony
68k

The Cyber-shot T10 - for detail like no other - a stylish and super slim digital camera with double 'anti-blur' technology - combining a Super SteadyShot Optical Image Stabiliser and High Sensitivity, as well as 7.2 effective Megapixels, ZEISS 3x Optical Zoom and a large 2.5 inch LCD.

Features:
- Double "Anti-Blur" Solutions.
- Super SteadyShot.
- 7.2 Effective Megapixel. ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 7.2 MP
Image quality 3072 x 2304 pixels
2592 x 1944 pixels
2048 x 1536 pixels
1632 x 1224 pixels
1280 x 960 pixels
640 x 480 pixels
Lens system
Digital zoom 6 x
Optical zoom 3 x
Lens system
Lens focal range 3.5 - 4.3
Focal length 6.33 - 19.0 mm
35 mm camera lens equivalent 38 - 114 mm
Image sensor
Sensor type CCD
Aspect ratio 4:3, 16:9
Optical sensor size 1/2.5 "
Camera CCD sensor Super HAD CCD
Focusing
Focus Auto (Single, Monitoring)
Auto focus Yes
Light exposure
Light exposure rating +/-2.0 EV, 1/3 EV step
Camera shutter speed 1/4 - 1/1000 s
ISO sensitivity Auto, 80, 100, 200, 400, 800,1000
Flash
Flash Auto, Forced Flash, Slow Synchro, No Flash
Built-in flash
Flash working distance Wide: 0.1 - 2.8m, Tele: 0.25 - 2.3m
Memory
Internal memory 56 MB
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Video
Video capture resolution 640x480 pixels
Video compression formats MPEG1
Motion JPEG frame rate 30 fps
Display
Display TFT Hybrid
Display diagonal 2.5 "
Camera display resolution 230000 pixels
Viewfinder
Optical viewfinder
Electrical viewfinder
Connectivity
Interface USB 2.0
PictBridge
Camera
Multi burst mode Yes
Camera file format JPEG, MPEG1
Playback zoom 5x
Colour
Colour of product Silver
Image editing/playback
Slide show Yes
Technical details
Start-up time 1.3 ms
Operating system/software
Bundled software Picture Motion BrowserVer. 1.1
Picture Package Music Transfer
USB Driver
Weight & dimensions
Weight 140 g
Height 54.9 mm
Width 89.7 mm
Depth 20.6 mm
2 offers, from 304.56