IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > digital cameras > Sony DSC-T30S

Cyber-shot DSC-T30

Brand: Sony
Product code: DSC-T30S
EAN/UPC code:
Category: digital cameras 
Release date: 18 May 2006
Info modified on: 07 2008 09:19:57
DSC-T30 - The Cyber-shot T30 - with double 'Anti-Blur' technology for sharper shots. Featuring a super large 3.0-inch LCD screen, built-in Slideshow with Music function, a 7.2 effective Megapixel CCD, a Carl Zeiss 3x Optical Zoom lens, long STAMINA battery life, and packaged in a slim aluminium body.
DSC-T30S Sony
63k

-Double "Anti-Blur" Solutions.
-Super SteadyShot.
-High Sensitivity ISO1000.
-7.2 Effective Megapixel.
-Clear Photo LCD Plus (3.0"/ 7.5cm Hybrid, 230k dots).
-3x Optical Zoom, up to 14x Smart Zoom, 6x Precision Digital Zoom.
-Slideshow with Music.
-Clear RAW NR (Noise Reduction).
-Stamina Battery Life (approx 420 shots by CIPA standard).
-Quick Operation (Start-up ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 7.2 MP
Data compression JPEG
Maximum resolution 3072 x 2304 pixels
Image quality 3072 x 2304
2592 x 1944
2048 x 1536
1632 x 1224
640 x 480
3072 x 2048
Lens system
Digital zoom 6 x
Optical zoom 3 x
Lens system Carl Zeiss Vario-Tessar
Zoom capability 14x
Focal length 6.33 - 19.0 mm
35 mm camera lens equivalent 38 - 114 mm
Image sensor
Sensor type CCD
Optical sensor size 1/2,5 "
Focusing
Focus 3.5 - 4.3
Light exposure
Light exposure control +/-2.0 EV, 1/3 EV
Camera shutter speed 1/4 - 1/1000 s
ISO sensitivity Auto, 80, 100, 200, 400, 800,1000
Flash
Flash Wide: 0.1-3.4, Tele: 0.25-2.7
Red-eye reduction
Memory
CompactFlash (CF) support
Memory
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Video
Video capture resolution 640x480 pixels
Display
Display TFT Hybrid
Display diagonal 3 "
Colour
Colour of product Silver
Energy management
Battery technology Lithium-Ion
Operating system/software
Bundled software Cyber-shot Viewer Ver.1.0 + USB Driver + Picture Package Music Transfer
Weight & dimensions
Weight 132 g
Height 56.5 mm
Width 95 mm
Depth 23.3 mm