|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
5.1 MP
|
| Data compression |
JPEG, MPEG1 |
| Maximum resolution |
2592 x 1944 pixels |
| Image quality |
5.0 Mega, 2592 x 1944 3.1 Mega, 2048 x 1536 1.2 Mega, 1280 x 960 VGA, 640 x 480 3:2, 2592 x 1728 MPEG VX Fine, 640x480, 30fps MPEG VX Standard, 640x480, 16.6fps MPEG Video mail, 160x112, 8.3fps |
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
6 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3 x
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Carl Zeiss Vario-Tessar
|
|
Aperture range
|
|
Aperture range of the lens of the camera, expressed in f-stops
3.5 - 4.4
|
| Focal length |
6.7 - 20.1 mm |
| 35 mm camera lens equivalent |
38 - 114 mm |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
Super HAD CCD
|
| Optical sensor size |
1/2.4 " |
| Light exposure control |
+/-2.0 EV, 1/3 EV |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1 - 1/1000 s
|
| ISO sensitivity |
Auto, 100, 200, 400 |
| Red-eye reduction |
 |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
32 MB
|
| CompactFlash (CF) support |
 |
| Memory Stick (MS) support |
 |
|
|
|
|
|
|
|
|
|
|
|
|