IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > digital cameras > Sony DSC-T50S

Cyber-shot T50, silver

Brand: Sony
Product code: DSC-T50S
EAN/UPC code: 4905524390452
Category: digital cameras 
Release date: 15 Nov 2006
Info modified on: 19 Aug 2008 17:22:07
The Cyber-shot T50 - with double 'Anti-Blur' technology for sharper shots
DSC-T50S Sony

-Clear RAW NR (Noise Reduction);
-Super SteadyShot;
-High Sensitivity ISO1000;
-7.2 Effective Megapixel;
-Clear Photo LCD Plus (3.0"/ 7.5cm Hybrid 230k dots);
-Touch Screen Easy Operation;
-Carl Zeiss® Vario-Tessar® Lens;
-3x Optical Zoom Smart Zoom Precision Digital Zoom;
-Slide Show with Music;
-Stamina Battery Life (approx 200 shots by CIPA standard);
-Quick ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 7.2 MP
Data compression JPEG
Maximum resolution 3072 x 2304 pixels
Lens system
Digital zoom 6 x
Optical zoom 3 x
Lens system Carl Zeiss® Vario-Tessar®
Focal length 6.33 - 19.0 mm
35 mm camera lens equivalent 38 - 114 mm
Image sensor
Sensor type CCD
Optical sensor size 1/2.5 "
Light exposure
Light exposure control +/-2.0 EV, 1/3 EV step
Camera shutter speed 1/4 - 1/1000 s
ISO sensitivity Auto, 80, 100, 200, 400, 800,1000
Memory
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
Memory
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Video
Video capture resolution 640x480 pixels
Motion JPEG frame rate 30 fps
Display
Display TFT Hybrid
Display diagonal 3 "
Connectivity
Interface USB 2.0
I/O ports Multi use Terminal
Colour
Colour of product Silver
Energy management
Battery technology Lithium-Ion
Operating system/software
Bundled software Picture Motion BrowserVer.1.1, USB Driver, Picture Package Music Transfer
Weight & dimensions
Weight 130 g
Height 56.5 mm
Width 95 mm
Depth 23.4 mm
5 offers, from €251.53