IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Belarus  More >> Country Language: English

Start > digital cameras > Sony DSC-T70P

Cyber-shot T70, Pink

Brand: Sony
Product code: DSC-T70P
EAN/UPC code: 4905524464900
Category: digital cameras 
Release date: 06 Sep 2007
Info modified on: 24 Aug 2008 07:21:37
Cyber-shot T70S - Slim-line silver aluminium camera, packed with handy features including 'Smile Shutter', 3.0-inch wide touch screen and Photo TV HD
DSC-T70P Sony
47k

- 8.1 effective megapixels;
- 3x optical zoom , 6x digital zoom, up to 15x smart zoom;
- Smile shutter function responds to a smiling face
- Face Detection automatically tracks and focuses on faces in the picture;
- Photo TV HD output with music (using optional cable);
- Bright 3.0-inch (7.62cm) Clear Photo LCD plus touch screen, 16:9 aspect ratio;
- Carl-Zeiss Vario-Tessar ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 8.1 MP
Maximum resolution 3264 x 2448 pixels
Image quality (8.0, 3264 x 2448)
(5.0, 2592 x 1944)
(3.1, 2048 x 1536)
(VGA, 640 x 480)
(16:9, 1920 x 1080)
(3:2, 3264 x 2176)
Lens system
Digital zoom 6 x
Optical zoom 3 x
Lens system Carl Zeiss Vario-Tessar
Lens focal range 3.5 - 4.3
Digital SLR
Focal length 6.33 - 19 mm
Image sensor
Sensor type CCD
Optical sensor size 1/2.5 "
Focusing
Auto focus
Macro focusing range (tele) 25 m
Macro focusing range (wide) 8 m
Manual focus
Auto Focus (AF) illuminator
Single Auto Focus (AF)
Continuous Auto Focus (AF)
Spot Auto Focus (AF)
Monitoring Auto Focus (AF)
Multi Point Auto Focus (AF)
Flexible Spot Auto Focus (AF)
Centre weighted Auto Focus (AF)
Light exposure
Light exposure control +/- 2.0EV, 1/ 3 EV
Camera shutter speed 1/4-1/1000 s
ISO sensitivity Auto, 80, 100, 200, 400, 800, 1600, 3200
Flash
Red-eye reduction
Built-in flash
Slow synchronization
Auto flash
Flash off
Pre-flash
Flash range (wide) 0.1 - 3 m
Flash range (tele) 0.25 - 2.5 m
Forced flash
Memory
Internal memory 31 MB
Micro Drive (MD) support
xD-Picture Card (xD) support
Memory
Secure Digital (SD) support
CompactFlash (CF) support
Memory Stick (MS) support
Memory Stick Pro (MS Pro) support
MultiMediaCard (MMC) support
SmartMedia Card support
Video
Video capture resolution 640 x 480 pixels
Video capability
Video compression formats MPEG
Motion JPEG frame rate 30 fps
Audio
Built-in microphone
Display
Display LCD
Viewfinder
Optical viewfinder
Electrical viewfinder
Connectivity
USB 2.0 ports quantity 1
Camera
Camera file format JPEG, MPEG1
Playback zoom
White balance
Auto white balance
Fluorescent
Cloudy
Daylight (sunny)
Incandescent
Flash white balance
Light metering
Spot
Scene modes
Landscape
Portrait
Beach/Snow
Fireworks
Colour
Colour of product Pink
Image editing/playback
Slide show
Trimming
Resizing
Rotating
Energy management
Battery technology Lithium-Ion
Operating system/software
Bundled software Picture Motion Browser Ver.2.1
Picture Package Music Transfer
Weight & dimensions
Weight 128 g
Width 90 mm
Height 56.4 mm
Depth 20.7 mm
37 offers, from 179.17