Start
> digital cameras
> Sony DSC-T70W
|
 |
Cyber-shot T70, White |
|
Brand: Sony
Product code: DSC-T70W
EAN/UPC code: 4905524464818
|
Category: digital cameras
|
|
|
|
|
Release date: 31 Aug 2007
Info modified on: 07 2008 09:19:57
Cyber-shot T70S - Slim-line silver aluminium camera, packed with handy features including 'Smile Shutter', 3.0-inch wide touch screen and Photo TV HD
|
|
|
|
|
|
| With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends. |
 |
 |
 |
|
|
- 8.1 effective megapixels; - 3x optical zoom , 6x digital zoom, up to 15x smart zoom; - Smile shutter function responds to a smiling face - Face Detection automatically tracks and focuses on faces in the picture; - Photo TV HD output with music (using optional cable); - Bright 3.0-inch (7.62cm) Clear Photo LCD plus touch screen, 16:9 aspect ratio; - Carl-Zeiss Vario-Tessar
...
More>>>
lens; - BIONZ processor for improved picture quality and very high speed operation; - Ultra stylish, slim silver aluminium body with sliding lens cover; - Double anti-blur solution:Super SteadyShot and ISO 3200 High Sensitivity (REI); - 1cm macro for close-up shooting (magnifying glass mode); - DRO technology to automatically correct contrast and exposure; - MPEG Movie VX (VGA 30fps movie mode with audio); - Worry-free 31MB internal memory; - Scene selection menu for automatically adjusting camera settings to suit the scene; - In-camera retouching, including red-eye correction and trimming; - Easy operation with an on-screen function guide; - STAMINA battery life, up to 270 shots (CIPA standard with LCD screen on); - On-screen menu in choice of 17 languages: Czech, Danish, Dutch, English, Finnish, French, German, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Spanish, Swedish, Turkish; - Supplied with: rechargeable Lithium ION battery, charger, multi connector, wrist strap, paint pen, adaptor plate for CSS-HD1/PC1, AV & USB cables and software; - Compatible with a wide range of optional Sony accessories.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
8.1 MP
|
| Maximum resolution |
3264 x 2448 pixels |
| Image quality |
(8.0, 3264 x 2448) (5.0, 2592 x 1944) (3.1, 2048 x 1536) (VGA, 640 x 480) (16:9, 1920 x 1080) (3:2, 3264 x 2176) |
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
6 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3 x
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Carl Zeiss Vario-Tessar
|
|
Lens focal range
|
|
A cylindrical piece of glass or plastic that receives and focuses light to form an image. Most cameras list an f-number and focal length for each lens.
F-Number: Indicates the size of the lens opening (aperture).
Focal Length: The distance between the image sensor and the optical center of the lens.
Lens Adapter: Allows photographers to use special lens attachments (Macro, Zoom, Filters, etc.) on certain cameras.
3.5 - 4.3
|
|
Digital SLR
|
|
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
|
| Focal length |
6.33 - 19 mm |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Optical sensor size |
1/2.5 " |
| Auto focus |
 |
| Macro focusing range (tele) |
25 m |
| Macro focusing range (wide) |
8 m |
| Manual focus |
 |
| Auto Focus (AF) illuminator |
 |
| Single Auto Focus (AF) |
 |
| Continuous Auto Focus (AF) |
 |
| Spot Auto Focus (AF) |
 |
| Monitoring Auto Focus (AF) |
 |
| Multi Point Auto Focus (AF) |
 |
| Centre weighted Auto Focus (AF) |
 |
| Light exposure control |
+/- 2.0EV, 1/ 3 EV |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/4-1/1000 s
|
| ISO sensitivity |
Auto, 80, 100, 200, 400, 800, 1600, 3200 |
| Red-eye reduction |
 |
| Built-in flash |
 |
| Slow synchronization |
 |
| Auto flash |
 |
| Flash off |
 |
| Pre-flash |
 |
| Flash range (wide) |
0.1 - 3 m |
| Flash range (tele) |
0.25 - 2.5 m |
| Forced flash |
 |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
31 MB
|
| Micro Drive (MD) support |
 |
| xD-Picture Card (xD) support |
 |
|
|
|
|
|
|
|
|
|
|
|
|