IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > digital cameras > Sony DSC-T9S

DSC-T9 Digital Camera 6.1Mpix silver

Brand: Sony
Product code: DSC-T9S
EAN/UPC code:
Category: digital cameras 
Release date: 20 Nov 2005
Info modified on: 24 Aug 2008 07:21:37
Warranty: 1 year
Cyber-shot® DSC-T9 Digital Camera 6.1Mpix 3x optical zoom
DSC-T9S Sony
13k

18k

Preserve natural memories indoors without a flash using the Sony 6.0 megapixel DSC-T9 digital still camera. The DSC-T9 features 58MB built-in Flash Memory and a 2.5" Clear Photo LCD Plus Screen for easier shot framing.

Specs
Alternatives
Options
Picture quality
Megapixel 6 MP
Data compression JPEG, AVI, MPEG
Lens system
Digital zoom 2 x
Optical zoom 3 x
Lens system 9 el in 11 gr
Aperture range f3.5 - f4.3
Focal length 6.33 - 19.0 mm
35 mm camera lens equivalent 38 - 114 mm
Image sensor
Sensor type CCD
Focusing
Focus 50cm
Light exposure
Camera shutter speed 1/4 - 1/000 & 2 - 1/000 s
ISO sensitivity Auto, 80, 100, 200, 400, 640
Flash
Red-eye reduction
Built-in flash
Flash working distance 0.3 - 9.2 ft
Memory
Internal memory 58 MB
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
Memory
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Audio
Built-in microphone
Display
Display TFT Pixels Clear
Display diagonal 2.5 "
Connectivity
Interface USB 2.0
Camera
Self-timer 10 s
Colour
Colour of product Silver
Energy management
Battery type InfoLithium® 3.6v (NP-FT1)
Battery technology Lithium-Ion
Operating system/software
Compatible operating systems Microsoft® Windows® 98, 98SE, 2000 Professional, Me, XP Home & Professional;
Macintosh® OS X
Weight & dimensions
Weight 185 g
Height 20.6 mm
Width 89.7 mm
Depth 54.9 mm