IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > digital cameras > Sony DSC-U30

DSC-U30 NON 2Mpix 8MB MPEG USB

Brand: Sony
Product code: DSC-U30
EAN/UPC code:
Category: digital cameras 
Release date: 27 Jun 2005
Info modified on: 07 2008 09:19:57
 PDF specs

Digital Cybershot DSC-U30 2Mpix 8MB MPEG USB
DSC-U30 Sony
6k

Small enough to go anywhere! Introducing the new DSC-U30 Cyber-shot® digital still camera for those on the go. The ultra compact design comes in three exciting colors (blue, silver and charcoal grey) to match any outfit or mood. Featuring 2.0 megapixel effective resolution, Fast Start up, 1.0 Reflective LCD Monitor, Memory Stick PRO™ Compatible and Selectable Picture Size. Small enough to wear and hip enough to flaunt!

Specs
Alternatives
Options
Picture quality
Megapixel 2 MP
Lens system
Optical zoom 1 x
Lens system Aspherical lens
Lens focal range 10 cm
Aperture range F/2.7
Focal length 5 mm
35 mm camera lens equivalent 33 mm
Image sensor
Camera CCD sensor Yes
Focusing
Focus adjustment Automatic, manual
Light exposure
Camera shutter speed 1/8 - 1/2000 s
Flash
Flash Built-in flash
Red-eye reduction
Memory
Internal memory 8 MB
Video
Video compression formats 15 sec - MPEG - 160 x 112 - max clip duration
Display
Display LCD TFT color
Display diagonal 1 "
Connectivity
I/O ports USB
Camera
Self-timer 10 s
Camera file format JPEG, MPEG-1
Light metering
Metering Centre-weighted
Energy management
Power supply type 2 x battery - AAA type - rechargeable - Nickel Metal Hydride
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C