Start
> digital cameras
> Sony DSC-U40
|
 |
DSC-U40 NON 2Mpix 8MB MPEG |
|
Brand: Sony
Product code: DSC-U40
EAN/UPC code:
|
Category: digital cameras
|
|
|
|
|
Release date: 15 Jul 2005
Info modified on: 25 Sep 2008 10:25:52
|
|
|
|
|
|
| With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends. |
 |
 |
 |
|
|
Simple, slim, and stylish, the Sony DSC-U40 Cyber-shot® U is the perfect digital camera for capturing the moment no matter where you are. It features a compact design that makes it perfect for a night on the town or a stroll in the park, and even comes in multiple colors so you can match your mood. Despite its good looks, it packs all the features you expect from a Sony, including a large 2.0 Megapixel
...
More>>>
Super HAD™ CCD, 1.0” hybrid LCD monitor, and a super-fast 1 second start-up time. Capture life in a blink of the eye with the DSC-U40.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
2 MP
|
|
Aperture range
|
|
Aperture range of the lens of the camera, expressed in f-stops
f2.8
|
| Focal length |
5.0 mm |
| 35 mm camera lens equivalent |
33 mm |
|
Camera CCD sensor
|
|
CCD (Charged Coupled Device): A silicone chip comprised of millions of tiny, square light-gathering diodes called Picture Elements, or pixels, laid out in a checkerboard pattern. This is the "film" of a digital camera. The light data gathered from these tiny pixels needs to be "processed" by the camera's image processor into Recorded Pixels.
Super CCD: A proprietary CCD system, produced by Fujifilm, that utilizes larger, octagonal-shaped, light-gathering diodes called Picture Elements, or pixels, that are laid out in a saw-tooth pattern. Super CCDs can capture more light information than ordinary CCDs; the extra information is used by the camera's image processor to improve color accuracy and ISO Speed.
Super CCD HR (High Resolution): Is capable of nearly doubling the Number of Effective Pixels that are processed and stored as additional detail in the Recorded Pixel file.
Super CCD SR (Sensitivity and Range): Uses a combination of small and large octagonal-shaped pixels to further enhance color accuracy, while improving detail in the areas of shadows and highlights, much like traditional film
1/2.7"
|
| Focus |
4-Step Manual Preset with Auto |
| Focus adjustment |
Automatic, manual |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/8 - 1/2000 s
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
8 MB
|
| Built-in microphone |
 |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
64K Pixels Hybrid LCD
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
1 "
|
|
Self-timer
|
|
description of the selftimer of the camera; like time of shutter delay; remote control etc
10 s
|
|
| Camera file format |
JPEG (Normal), MPEG |
| Bundled software |
Pixela ImageMixer™ Software for Sony v1.5, USB Driver |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® 98, 98SE, 2000, Me, XP Home and Pro. Macintosh® 8.5.1/8.6/ 9.0/9.1/ 9.2/ X (10.0, 10.1, 10.2)
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
99.9 x 40.5 x 24.9 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
132 g
|
|
|
|
|
|
|
|
|
|
|
|