IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Czech Republic  More >> Country Language: English

Start > digital cameras > Sony DSC-V3

DSC-V3 - 7.2 Effective Megapixel Cyber-shot camera

Brand: Sony
Product code: DSC-V3
EAN/UPC code:
Category: digital cameras 
Release date: 15 Jul 2005
Info modified on: 24 Aug 2008 07:21:37
DSC-V3 7.2 Effective Megapixel Cyber-shot camera, 4x Optical ,19x Smart, 8x Precision Digital Zoom, USB 2.0
DSC-V3 Sony
44k

Achieve your photographic best with the 7.2 effective Megapixel Cyber-shot with 4x optical zoom, Carl Zeiss Vario-Sonnar lens and advanced photo features. This Cyber-shot is also Memory Stick and Compact Flash (Type I) compatible.


- 7.2 Effective Megapixel

- Carl Zeiss® Vario-Sonnar® Lens

- 4x Optical Zoom, up to 19x Smart Zoom, 8x Precision Digital Zoom

- Quick Operation ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 7.2 MP
Maximum resolution 3072 x 2304 pixels
Image quality Still Image size (5.0 Mega, 2592 x 1944)

Still Image size (3.1 Mega, 2048 x 1536)

Still Image size (1.2 Mega, 1280 x 960)

Still Image size (VGA, 640 x 480)

Still Image size (3:2 mode, 2592 x 1728)

Still Image size (7.2 Mega 3072 x 2304)

Still Image size (3:2 mode 3072 x 2048)

Moving Image Size (MPEG VX Fine, 640x480, 30fps)

Moving Image Size (MPEG VX Standard, 640x480, 16.6fps)

Moving Image Size (MPEG Video mail, 160x112, 8.3fps)

Multi Burst
Lens system
Digital zoom 8 x
Optical zoom 4 x
Lens system Carl Zeiss® Vario-Sonnar® Lens
Zoom capability 4x Optical Zoom, up to 19x Smart Zoom, 8x Precision Digital Zoom
Lens focal range 7-28
Image sensor
Sensor type CCD
Optical sensor size 1/1.8 "
Focusing
Focus Auto Focus. Focus Preset (m) 0.1, 0.2, 0.3, 0.5, 0.8, 1.0, 1.5, 2.0, 3.0, 5.0, 7.0, 10.0, 15.0, infinity
Light exposure
Light exposure control +/-2.0 EV, 1/3 EV step
Camera shutter speed 1/8-1/2000,
Flash
Red-eye reduction
Built-in flash
Memory
Compatible memory cards Memory Stick ™ / Memory Stick PRO ™
Audio
Audio recorder Yes
Display
Display LCD
Display diagonal 2.5 "
Viewfinder
Camera viewfinder Optical & LCD
Connectivity
Interface USB 2.0
I/O ports AV Out

Digital I/O (USB)

USB 2.0 Hi-Speed

Accessory Terminal
Connection to PC
Camera
Self-timer 2.8 s
Multi burst mode Yes
Camera playback Yes
Image editing/playback
Slide show Yes
Energy management
Battery type InfoLITHIUM NP-FR1
Technical details
Cable type AV Cable, USB Cable
Operating system/software
Bundled software Picture Package, PIXELA ImageMixer, Image Data Converter, USB Driver
System requirements
Mac compatibility
Weight & dimensions
Dimensions W x D x H 119.8 x 63 x 72 mm
Weight 360 g
Packaging content
AC adapter bundled AC Adaptor (AC-LS5)