IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > digital cameras > Sony DSC-W5

Cyber-shot W5

Brand: Sony
Product code: DSC-W5
EAN/UPC code:
Category: digital cameras 
Release date: 02 Nov 2005
Info modified on: 25 Sep 2008 10:25:52
DSC-W5 - The compact 5.1 effective Megapixel Cyber-shot W5 with an improved large 2.5” LCD screen, 3x Carl Zeiss Vario-Tessar zoom lens, Real Imaging Processor and a host of photo features – all packed in a strong yet lightweight silver aluminium body.
DSC-W5 Sony
48k

Large 2.5" LCD
Carl Zeiss® Vario-Tessar® lens
3x Optical Zoom, up to 12x Smart Zoom, 6x Precision Digital Zoom
5.1 Effective Megapixel
Quick Operation (Start-up 1.3 sec, Shutter Time Lag 0.3 sec, Shutter Release Lag 0.009 sec)
Stamina Battery Life (approx 420 shots by CIPA standard)
Real Imaging Processor
Manual Exposure Setting
Rechargeable Batteries & Charger included
MPEG ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 5.1 MP
Data compression JPEG, MPEG
Maximum resolution 2592 x 1944 pixels
Image quality 5.0 Mega, 2592 x 1944
3.1 Mega, 2048 x 1536
1.2 Mega, 1280 x 960
Lens system
Digital zoom 6 x
Optical zoom 3 x
Lens system Carl Zeiss Vario-Tessar
Aperture range 2.8-5.2
Focal length 7.9-23.7 mm
35 mm camera lens equivalent 38-114 mm
Filter size 30 mm
Image sensor
Sensor type CCD
Optical sensor size 1/1.8 "
Camera CCD sensor Super HAD CCD
Focusing
Auto focus Yes
Light exposure
Light exposure control +/-2.0 EV, 1/3 EV step
Camera shutter speed 1/8-1/2000 s
ISO sensitivity Auto, 100, 200, 400
Flash
Flash Auto, Forced Flash, Slow Synchro, No Flash
Red-eye reduction
Memory
Internal memory 32 MB
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Memory
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Video
Video capture resolution 640x480 pixels
Display
Display 2.5" TFT
Connectivity
I/O ports USB 2.0 Hi-Speed
Digital I/O (USB)
AV Out
Camera
Playback zoom 5x
Light metering
Metering Multi Pattern, Spot
Colour
Colour of product Silver
Energy management
Battery type AA, Nickel Metal Hydride
Operating system/software
Bundled software Picture Package, PIXELA ImageMixer, USB Driver
Weight & dimensions
Dimensions W x D x H 91 x 37.1 x 60 mm
Weight 197 g
Height 60 mm
Width 91 mm
Depth 37.1 mm