IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > digital cameras > Sony DSLR-A100H

Digital SLR Camera DSLR-A100H

Brand: Sony
Product code: DSLR-A100H
EAN/UPC code: 4905524385649
Category: digital cameras 
Release date: 23 Mar 2007
Info modified on: 07 2008 09:19:57
 PDF specs

DSLR-A100H
DSLR-A100H Sony
31k

10.2 effective megapixel Digital Single Lens Reflex (D-SLR) camera. High Zoom Lens kit (DT 18-200mm F3.5-6.3 lens). Generous zoom range from a single, compact lens. A great choice for holidays or photo assignments when you need to travel light without compromising creative possibilities.

Features:
-Compatible with more than 20 α-mount lenses from Sony and Carl Zeiss plus Konica Minolta ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 10.2 MP
Maximum resolution 3880 x 2600 pixels
Image quality 3880 x 2600
3872 x 2592
2896 x 1936
1920 x 1280
Lens system
Digital zoom 10 x
Optical zoom 10 x
Lens system 9 / 8
Lens focal range 3.5 - 6.3
Digital SLR
Focal length 18 - 200 mm
Image sensor
Sensor type CCD
Focusing
Auto focus
Manual focus
Auto Focus (AF) lock
Auto Focus (AF) illuminator
Single Auto Focus (AF)
Continuous Auto Focus (AF)
Spot Auto Focus (AF)
Closest focusing distance 5 m
Light exposure
Light exposure correction +/-2.0 EV, 0.3EV
Light exposure type TTL
Camera shutter speed 1/4000 - 30 s
ISO sensitivity 100 / 200 / 400 / 800 / 1600
Camera sensitivity 0 - 18
Exposure modes
Auto exposure
Manual exposure
Shutter priority AE
Aperture priority AE
Flash
Flash ADI / Pre-flash TTL
Red-eye reduction
Built-in flash
Slow synchronization
Second curtain synchronisation
Auto flash
Manual flash
Fill-in flash
Flash range (wide) 12 m
Flash recharging time 3 s
Memory
Micro Drive (MD) support
xD-Picture Card (xD) support
Secure Digital (SD) support
CompactFlash (CF) support
Memory
Memory Stick (MS) support
Memory Stick Pro (MS Pro) support
MultiMediaCard (MMC) support
SmartMedia Card support
Video
Video capability
Display
Display TFT
Display diagonal 2.5 "
Viewfinder
Camera viewfinder Spherical Acute Matte
Magnification 0.83x
Connectivity
Interface USB
PictBridge
Camera
Camera file format Jpeg, RAW
White balance
Auto white balance
Tungsten
Fluorescent
Cloudy
Daylight (sunny)
Custom white balance modes
Flash white balance
Shade
Light metering
Multi-pattern
Centre-weighted
Spot
Colour
Colour of product Black
Image editing/playback
Rotating
Histogram
Energy management
Battery life 750 h
Battery type NP-FM55H
Battery technology Lithium-Ion
Technical details
Languages support English / French / German / Spanish / Italian / Portugese / Dutch / Russian / Swedish / Danish / Norwegian / Finish / Polish / Czech / Hungarian
Weight & dimensions
Weight 545 g
Width 133.1 mm
Height 94.7 mm
Depth 71.3 mm
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
6 offers, from €569.00