Sony's Top Level Evaporation Technology Mini DV 63 min Cassette, specially designed for Digital HDV.
Features: - Specifically designed for Digital HDV Video Recording - Realizes the maximum high-output and low-noise specifications - Stable tape running under a wide range of operating conditions - Dramatically improved dropout properties
Specs
Alternatives
Options
Technical details
Tape size
The tape format in mm, or supported tape formats by equipment.
6.35 mm
Technical details
Tape thickness
Thickness of tape, expressed in microns
7.0 µm
Coercive force
Coercivity means the strength of the magnetic field required to change the existing magnetic state of the given material. Coercivity decreases with increasing temperature and is the phenomenon that forms the basis for Magnetic-optical recording.