IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine Sweden India Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > DVD players & recorders > Sony DVP-NS38B

Super Slim DVD Player DVP-NS38

Brand: Sony
Product code: DVP-NS38B
EAN/UPC code: 4905524397789
Category: DVD players & recorders 
DVP-NS38B Sony

Specs
Alternatives
Options
Video
Signal format system PAL / NTSC
Video D/A Converter (DAC) 12 bits / 108 MHz
Audio
Audio D/A Converter (DAC) 192 kHz / 16 bits
Signal-to-Noise Ratio (SNR) 85 dB
THD, total harmonic distortion 0.01 %
Optical drive
DVD recorder
Storage media
Disk types supported CD-R, CD-RW, SVCD, DVD-R, DVD+RW, DVD-RW, DVD+R, DVD, Video CD, DVD+R DL, DVD-R DL
Connectivity
Composite video out
Digital audio coaxial out
Connectivity
SCART ports quantity 1
Audio (L,R) out 1
Management features
Handheld remote control
Colour
Colour of product Black
Environmental conditions
Operating humidity range 25-80 %
Operating temperature range (T-T) 5 - 35 °C
Energy management
Power requirements 220–240 V, 50/60 Hz
Power consumption (standby) 0.1 W
Power consumption 8 W
Weight & dimensions
Weight 1700 g
Dimensions W x D x H 430 x 206.5 x 43 mm
47 offers, from 42.95