IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > plasma panels > Sony FWD-42PV1S

Plasma Display FWD-42PV1 Silver

Brand: Sony
Product code: FWD-42PV1S
EAN/UPC code: 4901780961160
Category: plasma panels 
FWD-42PV1 - 42" Extended Def Plasma Display
FWD-42PV1S Sony

An outstanding new entrant to Sony’s superb line of Plasma Displays, the new business-oriented
FWD-42PV1 offers excellent value and performance. It integrates all the great qualities of Sony’s
line of Plasma Displays – broadband-connectivity, centralise
-Outstandingly Bright & Clear Picture delivers a high 10,000:1 contrast ratio
-Enhanced Performance and Durability ... More>>>

Specs
Alternatives
Options
Display resolution
Display resolution 852 x 480 pixels
Display
Display diagonal 42
Type Display
Aspect ratio 16:9
Pixel pitch 1.08 x 1.08 mm
Contrast ratio (typical) 10000:1
Display brightness 50 cd/m²
Number of colours 1070 M
Colour of product Silver
Noise reduction
Audio
Audio system Surround (Off / Hall / Simulated)
RMS rated power 2 x 7 W
TV tuner
Signal format system NTSC, PAL, SECAM, NTSC4.43, PAL60, PAL-M, PAL-N
Connectivity
I/O ports -DVI-HDCP; Audio In
-D-sub 15-pin (RGB / YUV), DIV; Audio In
Remote (RS-232C) D-sub 9-pin, Audio Out,
Control S In/Out;
-S-Video In / Out; Audio In, Composite In Yes, Composite Out
Energy management
Power consumption 260 W
Power requirements 100 - 240V, 50/60Hz (3.5A max)
Weight & dimensions
Dimensions W x D x H 1033 x 121 x 631 mm
Weight 29000 g
Environmental conditions
Operating temperature range (T-T) 0 - 35 °C
Operating humidity range 20-90 %
Storage temperature range (T-T) -10-40 °C
35 offers, from 828.07