|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
20 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
10 x
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
6.1 MP
|
| Focal length |
5.4-54 mm |
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Carl Zeiss® Vario-Sonnar® T
|
| Filter size |
37 mm |
|
Lens focal range
|
|
A cylindrical piece of glass or plastic that receives and focuses light to form an image. Most cameras list an f-number and focal length for each lens.
F-Number: Indicates the size of the lens opening (aperture).
Focal Length: The distance between the image sensor and the optical center of the lens.
Lens Adapter: Allows photographers to use special lens attachments (Macro, Zoom, Filters, etc.) on certain cameras.
1.8-2.9
|
| Optical sensor size |
1/2.9 " |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
Clear Photo LCD plus
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
2.7 "
|
| Viewfinder |
123200 pixels |
| Built-in flash |
 |
| Auto white balance |
 |
| Outdoor white balance |
 |
| Indoor white balance |
 |
| Onepush white balance |
 |
| Sunset |
 |
| Landscape |
 |
| Portrait |
 |
| Beach/Snow |
 |
| Candlelight |
 |
| Twilight |
 |
| Spotlight |
 |
|
|
|
|
|
|
|
|
|
|
|
|